Commanderx EC31 Hard Drive

COMMANDERX EC31
Encrypted Desktop Hard Drive
USB 3.1 / USB 3.0  With Secure Token Key Authentication

CommanderX external hard drives deliver extraordinary performance, rapid file transfer speeds (up to 10,000 Mbits/s), and proven reliability for both Mac and PC users. And because it provides up to 8TB single hard drive, one of the first of its kind, this device is one of the most, versa le desktop and portable external drives in the world using secure token key.

The CommanderX series is made with more than ~1.5 Lb (~0.75 Kg) of recycled aluminum, making this enclosure both ruggedized and durable. An exclusive shock-absorbing mechanism (patent pending) is built into the enclosure. Its function is to keep the hard drive suspended within the casing, while dissipating the heat produced by the hard drive. The Commander line is designed this way to allow peak performance while operating at an optimal temperature.

The built-in power supply offers the user added convenience by eliminating the need to carry nonstandard and some mes he y adaptors and cables that are normally required to power typical hard drives. The power supply contained in the Commander line is Auto-Switchable 240VA/100VA (will work internationally) and uses any standard computer cable, no ma er what country you are in. In addition, due to the heat dissipating automatically through the enclosure, there is no fan installed, which makes the device virtually silent while it is operating.

One of the most secure and cutting-edge hardware-based encryption chipsets is integrated into the internal circuitry of the Commander lines. The cryptographic encryption module contains features such as Advanced Encryption Standard Algorithm AES-256 bit key strength, and real- me encryption so that there is virtually zero me in encrypting and decrypting the data. Using encrypted CBC mode, the encryption chipset bears certifications from the National Institute of Standards and Technology (NIST), and FIPS Level 2 for a Cryptographic Module. The Commander is authenticated by a digital key token, which is inserted for authen ca on, and removed soon a er the device is authenticated, and then ready for secure data transfer.

Manufacturer Part Number
C280T7-01
EAN/UPC
0853920000595,853920000595
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface:
One USB 3.1 (Compatible with USB 2.0 and USB 3.0)Token Key Port
Compatible Drives:: 3.5″ SATA or Solid State Drives

Encryption:
AES-256 bit key strength CBC mode
Real-time encryption
Hardware Encryption (Not software imbedded in a chip).
Cryptographic engine: NIST (National Institute of Standards and Technology) of USA and CSE (Communications Security Establishment) of Canada certified hardware AES (Advanced Encryption Standard) algorithm validated.
FIPS (US Federal Information Processing Standard) 140-2 Cryptographic Engine validated (FIPS Inside).
Authentication: Secure Key-token.
No software or GUI involved or required installation (for Encryption or Authentication).
Operating Systems:: Operating System Independent (Windows XP and higher. Mac OS 10.5 or higher), & Linux
Authentication:: Secured Token Key Authentication – CBC Encryption FIPS Validated
Certifications and Standards:: Federal Information Processing Standards, FIPS Level-2 Cryptographic module validated
National Institute of Standards and Technology NITS cipher engine validated
FCC and CE Compliance
Dimensions (LxWxH):: .62 x 5.98 x 1.65 in. (with legs 1.78) or ~21.9 x 15.2 x 4.2 cm (with legs 4.5)

Weight:: 2.85 lb – 1.29 Kilogram
Color:: Silver

Warranty::
2 year limited warranty
2 year unlimited toll-free telephone tech support
Contents::
CommanderX external disk drive
Three (3) Smart Token Keys
Quick installation manual
USB Type-C to Type-A cable