HW-K370 Soundbar w/ Wireless Subwoofer

Immersive Surround Sound

Expand your surround system by adding the SWA-8000S Wireless Surround Kit. Enjoy the immersive, clutter-free audio experience.

TV Sound Connect™

Enjoy a clutter-free home entertainment system. TV SoundConnect lets you instantly enjoy movies, music, and TV shows with clearer, more impactful sound.

Wireless Subwoofer

With the easy-to-setup wireless subwoofer, feel the dynamic and powerful bass for a life-like home entertainment experience.

Samsung Audio Remote App

Control your home entertainment system from your phone or mobile device with the Samsung Audio Remote App.

Bluetooth® Power On

Connect wirelessly for one-touch control of your Soundbar from Bluetooth®-compatible devices. Simply select the Soundbar for pairing and power it on automatically for a seamless home entertainment experience.

Manufacturer Part Number
HW-K370/ZA
EAN/UPC
0887276144214,887276144214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Color

    Black

  • Number of Channels

    4.1 Ch.

  • Total Power (W)

    200 W

Features

  • Samsung Audio Remote App

    Yes

Audio Processing

  • Dolby Digital

    Dolby 2 ch.

  • DTS

    DTS 2 ch.

Audio Features

  • Amplifier

    Built-in

  • Number of Sound Modes (DSP)

    5 (Music, Movie, Clear Voice, Sports, Night Mode)

Speakers

  • Subwoofer

    Wireless

  • Surround

    Wireless Rear Ready*
    *SWA-8000S Kit included

Connectivity

  • Optical Inputs

    1

  • USB

    Yes

  • Bluetooth®

    Yes

  • TV SoundConnect

    Yes

  • Auto Power Link

    Yes

  • Bluetooth® Power On

    Yes

Dimensions & Weight

  • Product Dimensions (W x H x D)

    35.7" x 2.1" x 2.8" (Soundbar only)

  • Product Weight (lb.)

    3.3 lb. (Soundbar only)

  • Shipping Dimensions (W x H x D)

    38.0" x 17.9" x 8.3"

  • Shipping Weight (lb.)

    20 lb.

  • Spk (Rear-center) Net Dimension (W x H x D)

    3.0" x 5.0" x 3.0"

  • Spk (sub woofer) Net Dimension (W x H x D)

    6.1" x 11.8" x 11.5"

  • Spk (sub woofer) Net Weight

    6.4 lb.

  • Spk (rear) Net Weight (lb.)

    1.3 lb.

  • Wireless Module Net Dimension (W X H X D)

    2.0" x 8.0" x 5.2"

  • Wireless Module Weight (lb.)

    1.8 lb.

Accessory

  • Remote Control

    Yes

  • Wall Mount Kit

    Yes

  • Battery

    Yes

  • Optical Cable

    Yes

ENERGY STAR® Certified

  • ENERGY STAR® Certified

    Yes