HW-J7500R Wireless Multiroom Curved Soundbar w/ Wireless Subwoofer

A curved design that blends seamlessly with your compatible Samsung Curved TV,the HW-J7500R Soundbar beautifully completes your home entertainment experience. Enjoy your favorite movies, TV shows, and music with rich, dynamic audio.

TV Matching Curved Design

Enhance the look and sound of your TV with the sleek design of the Curved Soundbar. The distinctive curved design blends seamlessly with your curved TV.

Side Firing Speakers

Add a new dimension to your audio experience with specially designed, side-firing speakers. Fill the whole room with sound for a rich, immersive experience.

8.1 Channel System

Immerse yourself in our richest, fullest home audio experience. Enjoy incredible dialogue clarity with eight speakers– as well as expanded depth and fullness that brings the action of your favorite movies, sports and TV to life.

Wireless Surround Sound Ready

Expand your surround system by adding the Radiant360 speakers. Enjoy the immersive, clutter-free audio experience by simply connecting wireless Radiant360 units via Wi-Fi.

Streaming Content

Enjoy your favorite streaming services, as well as audio from your mobile device. Control the Soundbar and connect to your multiroom entertainment system.

TV Sound Connect™

Enjoy a clutter-free home entertainment system. TV SoundConnect lets you instantly enjoy movies, music, and TV shows with clearer, more impactful sound.

Surround Sound Expansion

Experience the full power and depth of your favorite movies and TV shows with a wholly optimized audio experience.

Bluetooth Power On

Connect wirelessly for one-touch control of your Soundbar from Bluetooth®-compatible devices. Simply select the Soundbar for pairing and power it on automatically for a seamless home entertainment experience.

Get real with HD Audio

Feel the sound and get into the action with the incredible HD Audio. It preserves the quality and richness of the original sound using 96kHz/24bit without downsampling.

Manufacturer Part Number
HW-J7500R/ZA
EAN/UPC
0887276155593,887276155593
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Feature

  • Amp Type

    Digital Amp

  • Crystal Amplifier

    Yes

  • Dolby Digital

    Dolby 5.1 ch

  • DTS Digital Surround

    DTS 2 ch

  • Bluetooth HI-FI Codec

    Yes

  • Surround Mode

    Surround Sound Expansion

  • Night Mode

    Yes

  • Number of Sound Modes (DSP)

    4

  • Sound Modes (DSP) Type

    Music, Voice, Sports, Cinema

Video Feature

  • 3D Video Pass

    Yes

Decoding Format

  • AAC

    Yes

  • MP3

    Yes

  • WAV

    Yes

  • WMA

    Yes

  • OGG

    Yes

  • FLAC

    Yes

  • ALAC

    Yes

Connectivity

  • Anynet+ (HDMI-CEC)

    Yes

  • USB Host

    Yes

  • Bluetooth

    Yes

  • TV SoundConnect

    Yes

  • ARC (Audio Return Channel)

    Yes

  • Bluetooth Power On

    Yes

  • Number of HDMI Input/Output

    1 / 1

  • Number of Audio Input

    1

  • Number of Optical Input

    1

  • Auto Power Link

    Yes

Special Feature

  • Multiroom Link

    Yes

  • Multiroom App

    Yes

  • HFR

    Yes

Dimension

  • Packing Type

    One Packing

  • Net Dimension (Main Speaker) (WxHxD)

    1230 x 47.5 x 170 mm

  • Net Dimension (Sub Woofer) (WxHxD)

    500 x 332 x 161 mm

  • Gross Dimension (WxHxD): One Packing

    1290 x 320 x 386 mm

Weight

  • Net Weight (Main Speaker)

    4 kg

  • Net Weight (Sub Woofer)

    7.8 kg

  • Gross Weight (One Packing)

    17 kg

Power

  • Stand-by Power Consumption (Main)

    0.3 W

  • Stand-by Power Consumption (Subwoofer)

    0.45 W

  • Operating Power Consumption (Main)

    42 W

  • Free Voltage

    Yes

  • Operating Power Consumption (Subwoofer)

    28 W

Accessory

  • Remote Controller

    yes

  • TV Mount

    Yes

  • Mountable TV List

    UE65JS9500, UE65JS9000, UE55JS9000, UE65JS8500, UE55JS8500, UE65JU7500, UE65JU6640, UE65JU6690, UE65JU6770, UE65JU6650, UE65JU6750, UE65JU6500, UE65JU6570, UE65JU6550

  • Battery

    Yes