1T-CT-654A HDMI - Cat.5e/Cat.6 Receiver

1T-CT-653/1T-CT-654A HDMI over Single Cat.5e/Cat.6 system consists of a 1T-CT-653 Transmitter coupled with a 1T-CT-654A Receiver (each purchased separately) which employs HDMI v1.4 capability and HDBaseT 5Play™ technology to allow transmission of uncompressed, 1080p high definition television signals over a single Cat.5e or Cat.6 cable. HDMI v1.4 signals - including 3D and 4k UHD formats - are supported and the system will also allow DVI signal transmission with appropriate DVI to HDMI Cable adapters. In addition, embedded LPCM 7.1CH, Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio capability is standard. Control signals can be passed via Ethernet, Infrared or RS-232. The 1T-CT-653/1T-CT-654A system can achieve signal distribution distances of up to 100 meters (325 feet) for uncompressed 1080p signals without signal degradation. Power over HDBaseT (PoH) support allows the Receiver to be powered by a PoH Transmitter (1T-CT-653, MX-8488) if a local power connection is not available.

Manufacturer Part Number
1T-CT-654A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video I/O

1T-CT-653 Tx-HDMI Input 1x via HDMI Connector

1T-CT-654A Rx-HDMI Output 1x via HDMI Connector



Cat.5e/Cat.6 Cable I/O

1T-CT-653 Tx – Cat.5e/Cat.6 1x via RJ45 Connector

1T-CT-654A Rx – Cat.5e/Cat.6 1x via RJ45 Connector



Additional I/O

Connectors (each unit) 1x LAN RJ45, 1x DB9 RS-232,

2x 3.5mm mini-jack (Infrared)



Signals & Protocols

Industry Standards HDMI v1.4 (3D, 4k), HDCP,

DVI 1.0, IR, RS-232, Ethernet



Video Performance

Maximum Resolution HD up to 1080p@60Hz/36bit,

UHD to 4k@30Hz, PC to WUXGA



Audio Support

Formats Supported LPCM 7.1CH, Dolby TrueHD, Dolby

Digital Plus & DTS-HD Master



HDBaseT Support

Maximum Bandwidth 10.2Gbps/300MHz



Maximum Range

1T-CT-653/654A Tx/Rx System 100m (325 ft.)



Cable Requirements (T/R)

Ethernet Cable, Twisted Pair Highest Quality Single Cat.5e or

Cat.6 Cable


Environmental

Operating Temperature 0° to +40° C (+32° to +104° F)

Operating Humidity 20% to 90%, Non-condensing

Storage Temperature -20° to +60° C (-4° to +140° F)

Storage Humidity 20% to 90%, Non-condensing



Warranty

Limited Warranty 3 Years Parts and Labor



Regulatory Approvals

Encoder/Decoder Unit FCC, CE, RoHS

Power Supply UL, CUL, CE, PSE, GS, RoHS



Mechanical (H-W-D)

1T-CT-653 Transmitter 25x102x113 mm (0.98x4.0x4.45")

1T-CT-654A Receiver 25x102x107mm (0.98x4.0x4.21")



Weight

1T-CT-653 Transmitter 252g (0.55 lbs.)

1T-CT-654A Receiver 256g (0.56 lbs.)



Power Requirement

1T-CT-653 Transmitter 24VDC Locking Connector

1T-CT-654A Receiver 5VDC Locking Connector



Accessories Included

1x Power Adapter US, UK or Euro

1x User Manual

1x IR Transmitter or Receiver



Model Numbers

1T-CT-653 HDMI - Cat.5e/Cat.6 Transmitter

1T-CT-654A HDMI - Cat.5e/Cat.6 Receiver