MW21-SE0 (rev. 1.0) Server Motherboard

MW21-SE0 Workstation Motherboard Overview

Supports the Intel Xeon E3-1200 V5 Processors

Formerly known as Greenlow, this new generation of single socket server and workstation processors is based on the 14nm process technology but comes with the new Skylake microarchitecture.

Among the main features of this new product family is the adoption of the DDR4 memory technology within the Xeon E3 line of processors, which brings a significant memory speed and capacity boost over the previous generation (up to 64GB at 2133MHz). The other big new feature is the increase of the number and speed of PCIe lanes available from 8 Gen2 lanes to up to 20 Gen3 lanes, which allows much wider board configuration possibilities.

Manufacturer Part Number
MW21-SE0
EAN/UPC
0813567021940,813567021940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: microATX
244W x 244D (mm)
CPU: Supports Intel® Xeon® processor E3-1200 V5 product family
Supports 6th Gen Intel® Core™ i3 processors
Supports 6th Gen Intel® Celeron® processors
Supports 6th Gen Intel® Pentium® processors
Socket: LGA 1151
Chipset: Intel® C232
Memory: 4 x DIMM slots
Dual channel memory architecture
Supports 1.2V DDR4 memory
ECC & non-ECC modules supported
UDIMM supported up to 16GB per module
Supported speeds: 1866/2133 MHz
LAN: 1 x GbE LAN port (Intel® I219LM)
Video: Integrated in Aspeed® AST1400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
SAS: -
SATA: 6 x SATA III 6Gb/s ports
RAID: Intel® SATA RAID 0/1/10/5
Expansion Slots: 1 x PCIe x16 (Gen 3 x16 bus) connector
1 x PCIe x16 (Gen 3 x4 bus) connector
1 x PCIe x1 (Gen 3 x1 bus) connector
Internal I/O: 1 x 24-pin ATX main power connector
1 x 8-pin ATX 12V power connector
6 x SATA III 6Gb/s ports
1 x CPU fan header
1 x System fan header
1 x USB 3.0 header
1 x USB 2.0 header
1 x Front panel header
1 x TPM header
1 x Chassis intrusion header
1 x Clear CMOS jumper
1 x BIOS password recovery jumper
1 x ME recovery jumper
Rear I/O: 4 x USB 3.0
1 x VGA
1 x Serial
1 x RJ45
TPM: 1 x TPM header
OS Supported: Windows Server 2012 R2 (x64)
Board Management: -
PSU Connectors: 1 x 24-pin ATX main power connector
1 x 8-pin ATX 12V power connector
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8%-80% (non-condensing)
Non-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Retail Packaging Content: 1 x MW21-SE0
1 x I/O shield
1 x Quick start guide
4 x SATA III 6Gb/s cables
Box dimensions: 321 x 308.5 x 78.5 mm
Bulk Packaging Content: 10 x MW21-SE0
10 x I/O shields
Carton dimensions: 609 x 581 x 362 mm
Reference Numbers: Retail: 9MW21SE0MR-00
Bulk: 9MW21SE0NR-00