24000mAh Powerpack Charger

Designed for multiple usage, ideal for energizing smart phones, tablet, USB electronics.

Manufacturer Part Number
PM90552
EAN/UPC
0683969905526,683969905526
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Output Voltage 5V Output 1 Current 1A
Output 2 Current 2.1A Cycle life 1000 times
Charge input 5V/1A
Dimensions 7” X 2.8” X 0.8” (177.8mm X 74mm X 20mm)

Accessories Included::

1) One 10 inch micro USB charging cable

Warranty Information

One year limited warranty