Tangle-Free Earphones

Tangle-Free Earphones deliver great sound with no hassle. Sleek, flat cable is designed for reduced tangling. Design also includes a 90-degree, 3.5mm jack. The pair of earphones includes three sets of interchangeable earbuds in small, medium and large for maximum listening comfort.

Manufacturer Part Number
99209
EAN/UPC
8000692992098
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Driver diameter: 9mm
  • Impedance 20Ω/ohms
  • Frequency Response: 5~22,000Hz
  • Cable Length: 4.3 ft.


Package Includes:

  • (1) Pair of Earphones
  • (3) Pairs of interchangeable earbuds (S,M,L)

 

Product Number: 99209