Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU:
- Built in with an Intel® Dual-Core Celeron® N3050 SoC (1.6 GHz)
* Do not disassemble the onboard SoC and the heatsinks by yourself to avoid damage to these components. - TDP 6W
- L1/L2 varies with CPU
Memory: - 2 x DDR3L DIMM sockets supporting up to 8 GB of system memory
* If only one memory module is to be installed, be sure to install it in the SODIMM1 socket. - Dual channel memory architecture
- Support for DDR3L 1333/1600 MHz memory modules
* Due to an SoC limitation, if a 1333 MHz memory is installed, it will be downgraded to 1066 MHz. - Support for non-ECC memory modules
(Please refer "Memory Support List" for more information.)
Onboard GraphicsIntegrated in the SoC:
- 1 x D-Sub port, supporting a maximum resolution of 1920x1200@60 Hz
- 1 x HDMI port, supporting a maximum resolution of 3840x2160@30 Hz
Audio: - Realtek® ALC269 codec
- High Definition Audio
- 2-channel
LAN: - Realtek® RTL8111HS GbE LAN chip (10/100/1000 Mbit)
Expansion Slots: - 1 x PCI Express x1 slot
- 1 x Mini PCIe slot (half size) (MIN_PCIE)
(The PCI Express slots conform to PCI Express 2.0 standard.)
Storage InterfaceIntegrated in the SoC:
- 2 x SATA 6Gb/s connectors
* The M.2 slot shares bandwidth with the SATAIII_1 connector. The SATAIII_1 connector becomes unavailable when an M.2 SSD is installed.
1 x M.2 slot (B/M key, type 2242 SATA and PCIe x1 SSD support) (M2_M)
USBIntegrated in the SoC:
- 4 x USB 3.0/2.0 ports (2 ports on the back panel, 2 ports available through the internal USB header)
- 6 x USB 2.0/1.1 ports (4 ports on the back panel, 2 ports available through the internal USB header)
Internal I/O Connectors: - 1 x 4-pin ATX 12V power connector
- 1 x CPU fan header
- 1 x system fan header
- 1 x front panel header
- 1 x front panel audio header
- 2 x SATA 6Gb/s connectors
- 1 x M.2 slot
- 1 x SATA power connector
- 1 x battery cable header
- 1 x USB 3.0/2.0 header
- 1 x USB 2.0/1.1 header
- 1 x Trusted Platform Module (TPM) header
- 4 x serial port headers
- 1 x COM1 function select jumper
- 1 x parallel port header
- 1 x LVDS header
- 1 x LCD inverter connector
- 1 x Clear CMOS jumper
Back Panel Connectors: - 1 x DC In power connector
- 2 x serial ports
- 1 x D-Sub port
- 1 x HDMI port
- 4 x USB 2.0/1.1 ports
- 2 x USB 3.0/2.0 ports
- 1 x RJ-45 port
- 3 x audio jacks (Line In, Line Out, Mic In)
I/O Controller: H/W Monitoring: - System voltage detection
- CPU/System temperature detection
- CPU/System fan fail warning
- CPU/System fan speed detection
- CPU/System fan speed control
* Whether the fan speed control function is supported will depend on the cooler you install.
BIOS: - 1 x 64 Mbit flash
- Use of licensed AMI UEFI BIOS
- PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0
Operating System: - Support for Windows 10 32-bit/64-bit
- Support for Windows 8.1/7 64-bit
* Please download the "Windows USB Installation Tool" from GIGABYTE's website and install it before installing Windows 7.
Form Factor: - Mini-ITX Form Factor; 17.0cm x 17.0cm
Remark: - Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
- Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP SP1/SP2. If drivers are available from the vendors, we will update them on the GIGABYTE website.