SF Series SF600 — 600 Watt 80 PLUS Gold Certified High Performance SFX PSU

The small form factor power supply for your big ideas.

SF Series power supplies bring legendary Corsair performance and reliability to the SFX small form factor standard. They have the features found in full-size high performance power supplies, with certification for 80 PLUS Gold efficiency, superior voltage regulation, Zero RPM mode for virtually silent operation, and 105°C All Japanese capacitors for better reliability. 

Manufacturer Part Number
CP-9020105-NA
EAN/UPC
0843591069045,843591069045
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

 Warranty: Seven years

Weight: .86kg

MTBF: 100,000 hours

80 PLUS Certification Level: Gold

Power: 600 Watts

Zero RPM Fan Mode: Yes

Continuous Output Rated Temperature (°C): 50°C   

 ATX Connector: 1

EPS Connector: 1

4-Pin Peripheral Connector: 1

PCI-E Connector: 2

SATA Connector: 4

Plug Type: NA