65” LED UHD TV 65US5800

4K Ultra HD Resolution

Stunning Ultra HD resolution offers enhanced clarity and detail for all of your favorite content.

4K Creative Pro Upscaling

TCL's proprietary 4K Creative Pro upscaling engine allows you to view your favorite HD content in near 4K quality.

4K Spotlight Channel

Finding and enjoying 4K content across popular streaming channels is made easy by the 4K Spotlight Channel.

Make it Yours

Personalize your Home screen, put your favorite cable/satellite TV, streaming channels, gaming console, and other devices front-and-center. No more flipping through inputs or wading through complicated menus.

Comprehensive Search

Easily search across top streaming channels by title, actor or director-all from one place-with Roku Search. Voice search is available on the free Roku Mobile App and provides a fun, fast way to search for what you want to watch.

Dual-band WiFi & Ethernet Port

Get fast and easy access to your favorite content with the dual-band Wifi connection or plug into the Ethernet port.

Little Screen, Meet Big Screen

Send photos, videos, and music from your smartphone to the TV. Plus, with Netflix and YouTube apps, cast movies, shows, sport highlights, and more.

Enhanced Remote: Simply Better

The super-simple Roku Enhanced Remote has only 20 buttons for easy navigation, voice search, headphones for private listening, and lost Remote Finder.

Powerful Mobile App

Download the free Roku app and turn your smartphone or tablet into a full function remote with voice search, plus cast personal media, browse and add channels.

Manufacturer Part Number
65US5800
EAN/UPC
0846042006668,846042006668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture Quality & Display
Screen Size
65"
Diagnol View
64.5"
TV Type
LED UHD TV
Refresh Rate
60Hz
Maximum Resolution
4K
Audio Quality
Speaker System
2 Channel
Output Power
8W
Premium Audio
Dobly Digital Plus
Energy Use & Power
Power
260W
Product Code
65US5800
846042006668
Connections & Networking
HDMI® (2.0 Inputs w/ HDCP 2.2)
4 (1 ARC)
Composite Audio/Video Input
1
Digital Optical Audio Output
1
Headphone Jack
1
RF Antenna Input
1
USB 2.0
1
USB File Format Compatibility
Video: MKV (H.264), MP4, MOV (H.264), TS (H.264)
Music: AAC, MP3, WMA, WAV (PCM), AIFF, FLAC, AC3
Photo: JPG, PNG, GIF
Wireless Connection
802.11 2x2 Dual Band
Ethernet Port
1
Warranty
1 year limited manufacturers warranty
Weights and Measures
[W x H x D]
65
TV with Stand
57.6” x 36.1” x 11.6”
TV without Stand
57.6” x 33.7” x 2.2”
TV Weight
54lbs
TV Weight without Stand
51.8lbs
TV Shipping Dimensions
65.3” x 40.1” x 7.6”
TV Shipping Weight
81.6lbs
VESA Wall Mount Pattern
400mm (V) x 400mm (H)
Screw Size
M6 x 15
Accessories Included
Language
English
Quick Start Guide
Yes
Power Cord
Separated
Remote Control
RC280
Remote Control Batteries
Two "AAA"
Headphones
Yes
Join Our Mailing List