The small form factor power supply for your big ideas.
SF Series power supplies bring legendary Corsair performance and reliability to the SFX small form factor standard. They have the features found in full-size high performance power supplies, with certification for 80 PLUS Gold efficiency, superior voltage regulation, Zero RPM mode for virtually silent operation, and 105°C All Japanese capacitors for better reliability.
Note:
Tech Specs
Warranty: Seven years
Weight: .86kg
MTBF: 100,000 hours
80 Plus: Gold
Power: 450 Watts
Fanless mode: Yes
Continuous output rated temperature (°C): 50°C
ATX Connector: 1
EPS Connector: 1
Four Pin Peripheral Connector: 4
PCI Connector: 2
SATA Connector: 4
Plug Type: NA