Latitude 12 7275 Tablet PC

Impressively agile. Sharply dressed.

12.5" 2-in-1 for getting down to business with laptop power, tablet flexibility and premium materials with accessories for mobile professionals.

Innovation that inspires.

When you’re at the forefront of ingenuity, you get noticed. That’s why i t’s no surprise the Latitude 12 7000 Series 2-in-1 was honored at the CES 2016 Innovation Awards. The winning streak continues.

Manufacturer Part Number
59C32
EAN/UPC
0884116222125,884116222125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor Help Me Choose

  • Intel® 6th GenerationIntel® Core™ m7 (6Y75)
  • Intel® 6th Generation Intel® Core™ m5 (6Y57)
  • Intel® 6th Generation Intel® Core™ m3 (6Y30)

Operating SystemHelp Me Choose

  • Windows 10 Pro 64bit English, French, Spanish

Memory1

  • Up to 8GB2 DDR3L at 1600Mhz - 1 DIMMS

Chipset

  • Integrated with the Processor

Graphics Card

  • Intel® HD Graphics 515

Display

  • 12.5" FHD Touch with Corning® Gorilla® Glass (1920 x 1080), Anti-Finger Print, (16:9), 360 nits

    12.5" UHD Touch with Corning® Gorilla® Glass (3840 x 2160), Anti-Finger Print, (16:9), 360 nits

Hard DriveHelp Me Choose

  • Up to 512GB2 Solid State hard drive

Optical Drive

  • External options only

Connectivity

  • Intel® Dual Band Wireless-AC 8260 802.11AC Wi-Fi + BT 4.1 LE Wireless Card (2x2) Low Power

    Optional Mobile Broadband Options: 

    Dell Wireless™ Qualcomm® Snapdragon™ X7 LTE (DW5811E for AT&T, Sprint, Verizon, and Generic for ROW)

    Dell Wireless™ Qualcomm® Snapdragon™ X7 HSPA+ (DW5811E for China/Indonesia)

Security

  • TPM 2.0 (TCG/FIPS-140-2 certification pending Spring 2016)

    Dell Data Protection|Security Tools

    Dell Data Protection|Protected Workspace (1 year subscription included)

    Dell Data Protection|Encryption (Optional)

    Dell Data Protection|Endpoint Security Suite (Optional)

    Dell Data Protection|Endpoint Recovery (Optional)

    Optional Computrace3

    Noble Lock slot

Multimedia

  • Stereo Speaker with MaxxAudio Pro
    Headphone/Microphone combo jack
    Volume Up/Down Rocker 
    5MP Integrated Camera (User-Facing)
    8MP Integrated Camera (World-Facing)

Power

  • Battery

    2-Cell (30WHr) battery ExpressCharge™

    Power Supply

    30W (3' AC/6' DC Type C)

Dimensions

  • Height: 0.32" (8.11 mm) x Width: 11.45" (290.87 mm) x Depth: 7.59" (192.85 mm) 

    Weight: 1.61lbs (73.0Kg)

Ports

  • 2 x USB 3.1 Type C (Thunderbolt)

    SD 4.0 Memory Card Reader

    I2C for Keyboard Connection

Slots

  • SIM card slot option

    Noble Lock Slot

Chassis

  • Docking Options

    Dell Dock (130W)

    Dell Thunderbolt Dock (180W)

Regulatory

  • Regulatory Model: T02H
    Regulatory Type: T02H001
    ENERGY STAR 6.1
    EPEAT Gold Registered.