Ethernet Converged Network Adapter X550-T1

The Intel® Ethernet Converged Network Adapter X550 family is the most flexible adapter for all of your networking requirements. This second generation, integrated 10GBASE-T MAC+PHY, drives down both cost and power, enabling the most cost-effective deployment of 10GbE in the datacenter. Migration to 10GbE is also dramatically simplified, with backward compatibility for existing GbE network infrastructure.

Manufacturer Part Number
X550T1
EAN/UPC
0735858307338,735858307338
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL: DESCRIPTION

Intel® Ethernet Converged Network Adapter X550: X550T1 (single pack)
Connector: RJ45 copper
Cabling Distances:
10GBASE-T:
– 100 m using CAT 6A
– 55 m using CAT 6
1000BASE-T:
– 100 m using CAT 5e, CAT6 or CAT 6A


NETWORK MANAGEMENT

Wired for Management (WfM) Baseline v2.0
Enabled for Servers
DMI 2.0 Support, Windows Management
Instrumentation (WMI) and SNMP
Remote Installation Services (RIS)
PXE 2.0 Enabled Through Boot Read-only
Memory (ROM)

ADAPTER PRODUCT FEATURES

Intel® PROSet Utility for Easy Configuration and Management
Intel® Lead-free Technology
Plug and Play Specification Support
Full-height Bracket Installed; Low-profile
Bracket Included in Package
RoHS Compliant

HARDWARE FEATURES: DESCRIPTION

Data rate(s) Support Per Port:  100 Mb/s, 1 GbE and 10 GbE
Bus Type: PCI Express 3.0 (8.0 GT/s)
Bus Width: x4 lane PCIe, operable in x8 and x16 slots
Interrupt Levels: INTA, MSI, and MSI-X
Hardware Certifications: Class B: USA-FCC; Canada – ICES-003/NMB-003, European Union – CE, Japan – VCCI, Taiwan –BSMI, Korea – MSIP, Australia/New Zealand – RCM, Safety EN/UL and CSA C22.2 60950-1
Controller/Processor: Intel® Ethernet Controller X550