PXN2470MW 24" LCD Monitor

The Planar® PXN2470MW is a 24" widescreen IPS LED LCD monitor that features a nearly borderless design, wide viewing angle, DisplayPort, HDMI, and VGA inputs, and speakers. The Planar PXN2470MW fits seamlessly into home or office applications.

Manufacturer Part Number
997-8227-00
EAN/UPC
0810689002901,810689002901
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name PXN2470MW
Planar Part Number 997-8227-00
Viewable Size 23.8" diagonal (20.75" horizontal x 11.67" vertical)
Aspect Ratio 16:9
Contrast Ratio (typ) 1000:1
Viewing Angle (typ) 178° Horizontal and 178° Vertical (Specified at CR>10:1)
Response Time (typ) 6 ms (GTG)
Brightness (Typical) 250 cd/m²
Display Type IPS Edge-Lit LED LCD
Display Resolution 1920 x 1080, full HD
Tilt Range -5° to +20°
Palette 16.7 million colors
Pixel Pitch 0.2745 mm
Refresh Rate 55~76 Hz (60 Hz recommended)
Dimensions (W x H x D) 21.30" x 16.06" x 8.26" (541 mm x 407.9 mm x 209.9 mm)
Dimensions without Stand 21.30" x 12.73" x 1.77" (541 mm x 323.2 mm x 44.9 mm)
Panel Depth 1.77" (44.9 mm)
Display Weight 8.2 lb (3.7 kg); Weight without stand: 7.5 lb (3.4 kg)
Shipping weight 11.5 lb (5.2 kg)
Video Inputs HDMI, DisplayPort, VGA
Audio Output 1W x 2, headphone out
External Connections HDMI 19-pin, DisplayPort 20-pin, VGA 15-pin, 3.5 mm audio in, 3.5mm
headphone out
Compatibility PC and Mac® (adapter may be required for Mac)
Power Supply Internal
Power Consumption (max) 25 Watt Typical (<0.5 Watt standby)
Power Requirements AC 100/240 VAC
VESA Compatible/Location Built-in 100 mm VESA, back
Product Approvals FCC-B, CE, UL/cUL, RoHS
Service and Support 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement
(US only)
Options / Features IPS Wide color consistent viewing angle, Nearly Borderless bezel, Discreet
branding, Anti-glare coating, Multi-language display, On screen display (OSD),
Kensington® Security Slot
In the Box PXN2470MW 23.8" LED LCD Monitor, Power Cord, VGA Cable, DisplayPort
Cable, Audio Cable, User's Guide
UPC 8 10689 00290 1