The Bematech SB9095 All in One terminal packs great features, versatility and value into a sleek and neat design. It enhances the atmosphere of any business while providing excellent performance and reliability. With unique and easy detach design, the SB9095 minimizes use of screws and internal cable connections. The unit has options for integrated magnetic stripe reader, fingerprint reader, RFID/NFC reader and VFD/LCD customer display.
Note:
SYSTEM
CPU support: Intel Celeron J1900 quad core 2.0GHz
Memory: DDR3 SODIMM SLOTS x 2, 4GB RAM
Storage: SATA 2.5in Hard Disk Drive
OS compatibility: Windows 7
DISPLAY
LCD panel: 15in LED-backlit display, XGA 1024 x 768
Touch screen: 5-wire resistive touch
I/O PORTS
USB ports: USB 2.0 x 2, USB 3.0 x2
Serial ports: RJ45 x3
Ethernet: Gigabit, RJ45 x1
PS/2 port: PS/2 keyboard x1
Video port: VGA DB15 x1, HDMI x1
Cash drawer port: RJ12 x1 (dual cash drawer support)
Audio port: Line out x1
ELECTRICAL
Power supply: DC 24V 120W external adapter
Input to power adapter: 90 to 264VAC, 50/60Hz
ENVIRONMENTAL
Operating temperature: 32°F to 104°F (0°C to 40°C)
Relative humidity: 8% to 80%, non-condensing
MECHANICAL
Dimensions (default, WxHxD): 14.2in x 12.3in x 8.3in (36.0cm x 31.2cm x 21.0cm)
Dimensions (folded flat, WxHxD): 14.2in x 4.2in x 8.3in (36.0cm x 10.6cm x 21.0cm)
Weight: 12.5 lbs (5.6 kg)