7254XSQ Ethernet Switch

A new high-performance Top-of-Rack Ethernet Switch developed by Avaya to leverage the very latest generation of highly advanced chipsets. Combining with the Avaya’s operating system software to deliver the ‘Avaya advantage’: a networking solution that is cost-effective, fully featured, flexible, and simple to operate.

The Avaya Virtual Services Platform 7254XSQ continues the unique and innovative ‘Distributed Top-of-Rack’ capability pioneered by the original VSP 7000 Series: minimizing server- to-server latency to maximize application performance. Distributed Top-of-Rack delivers multi-hop low-latency, supporting advanced Fabric-based services, and enabling a one-touch, Edge-only provisioning model. Leveraging this application performance advantage, businesses can reduce time-to-decision, and streamline deployment and operational costs.

The Avaya Virtual Services Platform 7200 Series is purpose-built to support the dynamic Data Center and high- density 10 Gigabit Ethernet Top-of-Rack deployments of today. It alleviates infrastructure complexity and reduces power consumption with a truly scalable and strategic architecture; it is designed to be the high-performance Top-of- Rack platform for the future.

Supporting mission-critical applications requires 24/365 always-on infrastructure, and the VSP 7200 delivers against this challenge. It is a highly strategic product that is fit-for- purpose for today’s connectivity requirements and future-ready for the evolving and emerging application- driven needs of tomorrow.

Avaya brings unique differentiation to the ToR role: with a flexible, non- blocking architecture, including wire- speed Server access connections and high-speed Distributed Top-of-Rack connections. The VSP 7200 Series is purpose-built to support today’s dynamic Data Center operations and high-density, low-latency 10 Gigabit Ethernet Top-of- Rack deployments. It alleviates infrastructure complexity and reduces power consumption with a trulyscalable and strategic architecture; it is designed to deliver a high-performance Distributed Top-of-Rack solution that fully optimizes next-generation application virtualization investments.

Leveraging both next-generation hardware and software technology provides a solution that is ready to support both today’s requirements and tomorrow’s emerging needs. The VSP 7254XSQ enables business to future-proof with a highly software- definable network virtualization solution.

Manufacturer Part Number
EC7200E3B-E6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VSP 7254XSQ Specifications

General

Physical Connectivity:

  • 48 x 10GBASE-SFP+ Ports
  • 6 x 40GBASE-QSFP+ Ports
  • Channelization of 40 Gigabit ports
  • Switch Fabric Architecture: 2.56Tbps Full-Duplex
  • Frame forwarding rate: 1,428Mpps per Switch
  • Nominal Latency: <480nsec
  • Jumbo Frame support: up to 9,600 Bytes (802.1Q Tagged)
Layer 2
  • MAC Address: 224,000
  • Port-based VLANs: 4,059
  • Private VLANs/E-Tree: 4,059
  • MSTP Instances: 12
  • MLT/LACP Groups: up to 72
  • MLT Links per Group: 8
  • LACP Links per Group: 8 Active
  • Avaya VLACP Instances: 54, and up to 72 when all 40 Gigabit ports are Channelized
  • Avaya SLPP Instances: 128
Layer 3 IPv4 Routing Services
  • ARP Entries: 32,000
  • Static ARP Entries: 2000 per VRF, 10,000 System-wide
  • IP Interfaces: 506
  • CLIP Interfaces: 64
  • IP Routes: to up 16,000
  • IP Static Routes: 1,000 per VRF, 5000 System-wide
  • RIP Interfaces: 200
  • RIP Routes: up to 16,000
  • OSPF Interfaces: 500
  • OSPF Routes: up to 16,000
  • OSPF Areas: 12 per VRF, 80 System-wide
  • BGP Peers: 12
  • BGP Routes: up to 16,000
  • ECMP Groups: 1,000
  • ECMP Paths per Group: 8
  • NLB Interfaces: 256
  • VRRP Interfaces: 252
  • RSMLT Interfaces: 252
  • IP Route Policies: 500 per VRF, 5,000 System-wide
  • VRF Instances: 24
Layer 3 IPv6 Routing Services
  • Neighbors: 8,000
  • Static Neighbors: 256
  • IP Interfaces: 506
  • CLIP Interfaces: 64
  • IP Configured Tunnels: 506
  • IP Routes: up to 8,000
  • IP Static Routes: 1,000
  • RIPng Interfaces: 48
  • RIPng Routes: up to 8,000
  • OSPFv3 Interfaces: 500
  • OSPFv3 Routes: up to 8,000
  • OSPFv3 Areas: 12 per VRF, 80 System-wide
  • ECMP Groups: 1,000
  • ECMP Paths per Group: 8
  • VRRP Interfaces: 252
  • RSMLT Interfaces: 252
Multicast
  • IGMP Interfaces: 4,059
  • PIM Active Interfaces: 128
  • PIM Passive Interface: 500
  • PIM-SSM Static Channels: 4,000
  • IP Multicast Streams: 6,000
Fabric Connect
  • 802.1aq/RFC 6329 Shortest Path Bridging with Avaya extensions
  • MAC Address: 112,000
  • IS-IS Adjacencies: 54, and up to 72 when all 40 Gigabit ports are Channelized
  • BCB/BEB Nodes per Region: 2,000
  • BEB Nodes per VSN: 500
  • L2 Virtual Service Networks: 4,059
  • L3 Virtual Service Networks: 24
  • IP Shortcut Routes: IPv4 up to 16,000, and IPv6 up to 8,000
  • L2 Multicast Virtual Service Networks: 2,000
  • L3 Multicast Virtual Service Networks: 24
QoS & Filtering
  • ACL: 256 Ingress and 126 Egress
  • IPv4 ACE: 766 Ingress and 252 Egress
  • IPv4 ACE: 252 Ingress and 252 Egress
  • L2-L4 Ingress Port Rate Limiters: 54, and up to 72 when all 40 Gigabit ports are Channelized
  • Egress Port Shaper Granularity: 1Mbps to 40Gbps per Port
Operations & Management
  • Mirrored Ports: 53, and up to 71 when all 40 Gigabit ports are Channelized
Support Transceivers

40 Gigabit Ethernet
  • 40GBASE-LM4 QSFP+, up to 80m over MMF
  • 40GBASE-SR4/4x10GBASE-SR QSFP+ up to 150m over MMF
  • 40GBASE-LR4 QSFP+, up to 10km over SMF
  • 40GBASE-ER4 QSFP+, up to 40km over SMF
  • 40GBASE-QSFP+ Passive Copper Direct Attach Cables – 0.5m, 1m, 3m, 5m
  • 40GBASE-QSFP+ Active Optical Direct Attach Cable – 10m
  • 40GBASE-QSFP+ Passive Copper Break-Out Cables – 1m, 3m, 5m
  • 40GBASE-QSFP+ Active Optical Break-Out Cable – 10m
10 Gigabit Ethernet
  • 10GBASE-LRM SFP+, up to 220m over MMF
  • 10GBASE-SR/SW SFP+, up to 400m over MMF
  • 10GBASE-LR/LW SFP+, up to 10km over SMF
  • 10GBASE-BX10 SFP+, up to 10km over SMF
  • 10GBASE-ER/EW SFP+, up to 40km over SMF
  • 10GBASE-ER CDWM SFP+, up to 40km over SMF
  • 10GBASE-ZR/ZW SFP+, up to 70km over SMF
  • 10GBASE-ZR CDWM SFP+, up to 70km over SMF