3 x 3 AC Dual-Band Ceiling-Mount PoE Access Point

Premium Solution with Super-High Speed AC1750 for Elite Performance

The CAP1750 is a powerful wireless solution designed to meet the needs of modern mainstream businesses with the latest IEEE 802.11ac technology for wireless speeds up to 1750Mbps. Industrial-grade performance and build quality combined with user-friendly operation, super-fast wireless speed, an extensive feature set and a practical, ceiling-mount design make an ideal dual-band solution for enterprise environments.

For businesses that demand security, flexibility and speed – the Edimax Pro series has a wide range of potential applications from office environments to schools, campuses, hotels and hospitals. High-density capacity for up to 100 simultaneous users is ideal for BYOD workplaces or other environments with a high volume of users and wireless devices. Multiple SSIDs can be configured for different departments or user groups and a built-in RADIUS server provides additional verification with a scalable AP array architecture for central management of multiple access points. Fast roaming for seamless transitions between access points, Power over Ethernet support (PoE) and an intuitive web-based management interface provides flexibility for deployment and extensive management options for company MIS departments and network administrators.

When performance and security are critical for your business, you need products that are engineered for your industry. The Edimax Pro series is designed to help your business and provide the connectivity that you rely on every day, with safety and effectiveness guaranteed.

Manufacturer Part Number
CAP1750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

HARDWARE
LAN Interface: Giga x 1
USB: USB 2.0 x 1 (Optional Ethernet Adapter for 2nd LAN)
PoE: 802.3at
Antenna: Type: 6 x Built-In PIFA (3 x 2.4GHz, 3 x 5GHz)
Gain: 4.38dBi (2.4GHz), 5.34dBi (5GHz) Max.
Power: DC: 12V / 2A
802.3at (PoE Injector Optional)
Dimensions: 20.8 (D) x 3.15 (H) cm
Weight: 565g
Power Consumption (Full Loading): 15W; 19.2W (With USB)
Mounting: Ceiling
WPS/Reset: Y
LED Indicator: 1. Power LED
2. Diag LED
Environmental Conditions: Operating Temperature: 0°C (32°F) to 50°C (122°F)
Operating Humidity: 90% or Less
Power Saving: 802.3az
Internal Buzzer: Y
Housing: UL94-5VB Flammability Rating Plastic
WIRELESS
Standard: 802.11 a/b/g/n/ac Concurrent Dual-Band
No. of Radios: 2
Receiver Sensitivity: ≤ -93dBm
Certification: CE / FCC
Fast Roaming: Y
Number of SSIDs: 16 (2.4GHz) + 16 (5GHz)
PERFORMANCE
Maximum Data Speed: 450 + 1300Mbps
Concurrent Clients: Up to 50 Per Radio
RF SPECIFICATONS
Frequency Band:

•Radio Ⅰ: 802.11b/g/n 2.412~2.484(GHz)
•Radio Ⅱ: 802.11a/n/ac 5.18~5.24(GHz), 5.745~5.825(GHz)
(The supported frequency band is restricted by local regulations.)

Operation Channels:

•2.4GHz : US/Canada 1-11; 2.412~2.462GHz
                 Europe 1-13; 2.412~2.472GHz
                 Japan 1-14; 2.412~2.484GHz
•5GHz : Country dependent for the following ranges:                
              US/Canada: Band 1:36, 40, 44, 48; 5.180~5.240(GHz)
                                     Band 4:149, 153, 157, 161, 165; 5.745~5.825(GHz)
              Europe: Band 1:36, 40, 44, 48; 5.180~5.240(GHz)                   
          
Transmit Power
•802.11b
  23dBm@1Mbps
  23dBm@2Mbps
  23dBm@5.5Mbps
  23dBm@11Mbps
•802.11g
  23dBm@6Mbps
  23dBm@9Mbps
  23dBm@12Mbps
  23dBm@18Mbps
  23dBm@24Mbps
  22dBm@36Mbps
  20dBm@48Mbps
  19dBm@54Mbps
•802.11gn (2.4G)
  23dBm@MCS0/8
  22dBm@MCS1/9
  22dBm@MCS2/10
  22dBm@MCS3/11
  21dBm@MCS4/12
  20dBm@MCS5/13
  19dBm@MCS6/14
  18dBm@MCS7/15
•802.11a
  22dBm@6Mbps
  22dBm@9Mbps
  22dBm@12Mbps
  22dBm@18Mbps
  22dBm@24Mbps
  21dBm@36Mbps
  19dBm@48Mbps
  18dBm@54Mbp
•802.11an(5G)
  23dBm@MCS0/8
  22dBm@MCS1/9
  22dBm@MCS2/10
  21dBm@MCS3/11
  21dBm@MCS4/12
  20dBm@MCS5/13
  19dBm@MCS6/14
  18dBm@MCS7/15
•802.11ac
  23dBm@MCS0
  22dBm@MCS1
  22dBm@MCS2
  21dBm@MCS3
  21dBm@MCS4
  20dBm@MCS5
  19dBm@MCS6
  18dBm@MCS7
  16dBm@MCS8
  15dBm@MCS9

Receiver Sensitivity
•802.11b
  ≤-93dBm@1Mbps
  ≤-85dBm@11Mbps
•802.11g
  ≤-86dBm@6Mbps
  ≤-72dBm@54Mbps
•802.11gn (2.4G)
  ≤-83dBm@MCS0
  ≤-69dBm@MCS7
  ≤-81dBm@MCS8
  ≤-66dBm@MCS15
•802.11a
  ≤-90dBm@6Mbp
  ≤-74dBm@54Mbps
•802.11an(5G)
  ≤-87dBm@MCS0
  ≤-69dBm@MCS7
  ≤-84dBm@MCS8
  ≤-68dBm@MCS15
•802.11ac
  ≤ -84dBm@MCS0
  ≤ -59dBm@MCS9
  ≤ -80dBm@MCS10
  ≤ -58dBm@MCS19
SECURITY
Encryption: WEP / WPA / WPA2
Wireless L2 Isolation: Y
Station Isolation: Y
IEEE 802.1x Authenticator: Y
EAP Authentication: PEAP
Hidden SSID: Y
MAC Address Filter: Y
Wireless STA: Y
Rogue AP Detection (w/ Edimax Pro Network Management Suite (NMS)): Y
SOFTWARE
Wireless Mode: AP / WDS AP / WDS Bridge / Repeter
802.1q VLAN: Y (VID = 1-4095)
Spanning Tree: RSTP
QoS: WMM (802.11e)
Max Associated Station No.
Pass-Through: IPv6 and VPN (PPTP, L2TP/IPsec)
DSCP (802.1p): Y
Multicast Rate up to 54Mbps: Y
MANAGEMENT
Deployment: Standalone: AP mode
Master AP mode: Can manage 16 Edimax Pro APs
Managed AP mode: Be managed by Edimax Pro AP Controller (APC500) or Edimax Pro Master AP
Configuration: HTTP / HTTPS
SNMP v1, v2c, v3
CLI (Telnet, SSH)
RADIUS Server: Built-In
Auto-Channel: Y
Private MIB: Y
ACCESSORY
Mounting Bracket: Ceiling-Mount Bracket Kit
Power Adapter: 12V / 2A Power Adapter
Optional Accessories: EU-4306   USB 3.0 Gigabit Ethernet Adapter
GP-101IT   IEEE802.3at PoE Injector