Predator X34 Widescreen LCD Monitor

The world's first curved gaming monitor that completely immerses you in the game universe. Absolutely stunning.

Curved Immersion
Get immersed in the world's greatest curved gaming display. Your gaming experience will never be the same again.

Manufacturer Part Number
UM.CX0EE.A01
EAN/UPC
4713392510885
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: X34
  • Fg_Description: X34 Abmiphz 34C 21:9 4ms 300nits LED 1xHDMI 1xDisplayport SPK USB 3.0 Hub Height adj. EURO/UK EMEA EMEA MPRII Black H.cable x1 DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: EPEAT Silver(w/o J at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.88125
  • Displayport Cable: 1
  • Feature set: None
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: Height adj.
  • I/O SKU: 1H+1DP+SPK
  • KB: N
  • MS: N
  • Model Name: X34A
  • Model name on Carton Label: X34 A
  • Panel Size: 34C
  • Panel Surface: None Glare
  • Power Cord: EURO/UK
  • Protection Film: Generic
  • RFID: N
  • Region Code: EMEA
  • Region/NS: EMEA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: EPEAT Silver(w/o J at Model Name)+Black+1xHDMI 1xDisplayport SPK+USB 3.0 Hub
  • Version on Rating Label: X34 Abmiphz
  • Warranty Card: EMEA Consumer (2yr)
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: ACG