Summit the peak of television technology. Using the latest color combination breakthroughs, the Samsung KS8500 Curved 4K SUHD TV and its Quantum Dot Color creates our best picture yet, allowing you to escape into whatever you're watching. Its breakthrough HDR1000 High Dynamic Range reveals details you've never seen, while its Peak Illuminator Pro makes every scene come alive by making shades of color pop.
This 4K SUHD has a curved screen with an ultra-slim, minimum bezel, and sleek 360 design that impresses from back to front. Plus, its enhanced seamless Smart TV capabilities make it as easy to use as it is beautiful to admire.
Exceptional color. Authentic images.
See accurate shades and lifelike colors come alive in detail with SUHD Quantum Dot Color that unlocks up to a billion color combinations.
Dynamic brightness reveals hidden details
See the sunlight in its full radiant glory and find the small detail in the dark shadows with our best HDR innovation, HDR 1000.
Remaster your non-SUHD content
Watch your non-SUHD content in bright and vivid picture quality with Samsung’s unique intelligent picture engine. It analyzes the brightness of the video source and remasters it for optimal contrast.
See small details come to life
Ultra Black enhances contrast and preserves deep blacks and color richness in brighter room light settings.
An incredible view, wherever you sit
Get drawn into the action with our state-of-the-art curved screen that delivers an immersive picture experience with off-angle viewing, making any seat the best seat in the house.
Designed to excite the senses
Screen images come to life on an SUHD TV that features an ultra-slim bezel, creating a virtually edgeless picture.
Looks great from any angle
Take in the elegant design of the SUHD TV with a sleek metallic body and streamlined back that looks stunning from any angle.
The features you want, all in one place
Simple access to live TV, streaming content sources, and apps in one place with Smart Hub – and you only need one remote control for it all.
Indulge your inner gamer
Access games right from the Cloud and enjoy the most realistic gaming experience on a large screen without the use of a console.
Easily connect, share and play your favorite content
Watch your TV entertainment on your mobile device – or your mobile media on your TV via the Smart View App.
Vibrant viewing experience
UHD Dimming optimizes color, contrast, and image detail by processing the image characteristics prior to them being displayed on the screen.
Note:
4K SUHD TV
64.5" Measured Diagonally
Smart TV with Apps and Full Web Browser
UHD Dimming
Yes
4
Series
8 Series
Design
4K SUHD TV
Curved Panel
Edge-lit LED
Branch Shape (Silver)
Yes
Video
64.5" Measured Diagonally
3840 x 2160
MR 240
Quantum Dot Color
Yes
HDR 1000
Yes
Auto Depth Enhancer
Audio
Dolby Digital Plus
DTS Premium Sound 5.1
40W (10W x 2, Woofer 10W x 2)
Down Firing w/Bass Reflex (2.1CH)
Yes
Yes
Yes
Wireless Connectivity
Built-in Wi-Fi
Yes
Features
Yes
Quad-Core
Smart TV with Apps and Full Web Browser
Yes
Yes
Yes
Ultra Clear Ultimate
Yes
UHD Dimming
Precision Black
Yes
Yes (DIRECTV Ready)
English, Spanish, French
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Peak Illuminator Pro
Yes
Yes
Yes
Yes
Inputs & Outputs
4
3
1
1/1(Common Use for Terrestrial)/0
1
Yes
1
Dimensions
56.8" x 32.7" x 4.1"
56.8" x 35.7" x 11.7"
2.8" x 6.8" x 9.2"
61.4" x 37.1" x 7.5"
Weight
51.1 lb.
52.2 lb.
72.8 lb.
Power
Yes
AC110-120V 60Hz
70W
220W
Under 0.3W
System
ATSC / Clear QAM
Accessory
Smart Remote Control (TM1680A)
Yes
Yes (400 x 400)
Yes
Yes
Yes