UN49KU6500F LED-LCD TV

Enjoy 4K Ultra HD resolution and High Dynamic Range (HDR) content that delivers greater depth and clarity with Auto Depth Enhancer and a fuller spectrum of color with PurColor. Access your favorite content quicker and easier with the new Samsung Smart TV platform powered by a Quad-Core Processor.

Every detail in stunning 4K UHD resolution

Enjoy incredible picture and dramatic detail with UHD. Its 4K resolution means everything you watch looks 4x sharper than Full HD.

An incredible view, wherever you sit

Get into the action with the immersive curve of UHD. Its slim design is specifically designed to draw in your eye from anywhere in the room and looks beautiful from back to front.

Vibrant viewing experience

Put yourself on the forefront of advancements in color, contrast, and sharpness with UHD Dimming. It uses new technology to create a more vibrant viewing experience than you’ve ever seen.

Natural detail and color expression

PurColor brings you closer to what nature intended with accurate expression of color in life-like detail.

Manufacturer Part Number
UN49KU6500FXZA
EAN/UPC
0887276161259,887276161259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • SCREEN TYPE

    Curved Panel

  • MOTION RATE*

    MR 120

  • COLOR (QUANTUM DOT/ACTIVE CRYSTAL/PURCOLOR)

    PurColor

  • HDR (HIGH-DYNAMIC RANGE)

    HDR Premium

  • SMART HUB 

    Yes

  • DIMMING TECHNOLOGY

    UHD Dimming

Full Specifications

Series

  • SERIES

    6 Series

Design

  • TYPE

    4K UHD TV

  • SCREEN TYPE

    Curved Panel

  • BACKLIGHTING

    Slim FLED (Direct)

  • STAND TYPE (COLOR)

    V feet-JS7000 (Dark Titan)

  • CEA 4K UHD CERTIFIED 

    Yes

Video

  • SCREEN SIZE 

    48.5" Measured Diagonally

  • RESOLUTION 

    3840 x 2160

  • MOTION RATE*

    MR 120

  • COLOR (QUANTUM DOT/ACTIVE CRYSTAL/PURCOLOR)

    PurColor

  • HDR (HIGH-DYNAMIC RANGE)

    HDR Premium

  • UHD UPSCALING

    Yes

Audio

  • DOLBY

    Dolby Digital Plus

  • DTS PREMIUM SOUND

    DTS Premium Sound 5.1

  • SOUND OUTPUT (RMS) 

    20W

  • SPEAKER TYPE 

    Down Firing w/Bass Reflex (2 CH)

  • MULTIROOM LINK

    Yes

  • TV SOUNDCONNECT

    Yes

  • BLUETOOTH HEADSET SUPPORT

    Yes

Wireless Connectivity

  • Wi-Fi 

    Built-in Wi-Fi

  • Wi-Fi Direct

    Yes

Features

  • SMART HUB 

    Yes

  • PROCESSOR

    Quad-Core

  • APPS PLATFORM 

    Smart TV with Apps and Full Web Browser

  • SMART VIEW 2.0 

    Yes

  • ULTRA CLEAR PANEL 

    Yes

  • DIMMING TECHNOLOGY

    UHD Dimming

  • CONNECTSHARE™ 

    Yes

  • RVU

    Yes (DIRECTV Ready)

  • OSD LANGUAGE 

    English, Spanish, French

  • ANYNET+™ (HDMI-CEC) 

    Yes

  • CLOSED CAPTIONING

    Yes

  • ELECTRONIC PROGRAM GUIDE (CHANNEL GUIDE)

    Yes

  • V-CHIP 

    Yes

  • BLUETOOTH®

    Yes

  • ECO SENSOR 

    Yes

  • EASY PAIRING

    Yes

  • TV TO MOBILE - MIRRORING

    Yes

  • MOBILE TO TV - MIRRORING, DLNA

    Yes

  • BRIEFING ON TV

    Yes

Inputs & Outputs

  • HDMI 

    3

  • USB 

    2

  • ETHERNET 

    1

  • COMPONENT 

    1

  • COMPOSITE IN (AV) 

    1 (Common Use for Component Y)

  • RF IN (TERRESTRIAL/CABLE INPUT) 

    1/1(Common Use for Terrestrial)/0

  • DIGITAL AUDIO OUT (OPTICAL) 

    1

  • AUDIO RETURN CHANNEL SUPPORT (VIA HDMI PORT) 

    Yes

Dimensions

  • PRODUCT SIZE (W X H X D) WITHOUT STAND 

    43.5" x 25.2" x 3.8"

  • PRODUCT SIZE (W X H X D) WITH STAND 

    43.5" x 27.6" x 12.2"

  • STAND SIZE (WXHXD)

    32.9" x 6.3" x 12.2"

  • SHIPPING SIZE (W X H X D) 

    51.8" x 28.4" x 7.8"

Weight

  • PRODUCT WEIGHT WITHOUT STAND 

    27.1 lb.

  • PRODUCT WEIGHT WITH STAND 

    29.8 lb.

  • SHIPPING WEIGHT 

    38.1 lb.

Power

  • ENERGY STAR® CERTIFIED 

    YES

  • POWER SUPPLY (V)

    AC110-120V 50/60Hz

  • MAXIMUM POWER CONSUMPTION

    175W

  • STANDBY POWER CONSUMPTION

    Under 0.3W

System

  • DTV TUNER 

    ATSC / Clear QAM

Accessory

  • REMOTE

    Smart Remote Control (TM1650A)

  • MINI WALL MOUNT COMPATIBILITY

    Yes

  • VESA WALL MOUNT COMPATIBILITY 

    Yes (400 x 400)

  • SLIM GENDER CABLE

    Yes

  • POWER CABLE

    Yes

  • USER MANUAL

    Yes

  • E-MANUAL

    Yes