The Samsung 4K SUHD TV completely redefines the viewing experience with the revolutionary Quantum Dot nano-crystal technology. The KS8000 features innovations that produce a remarkable High Dynamic Range picture experience, regardless of room-light interference. Access your favorite streaming content services easier and faster with our premium design Smart Remote Controller.
Note:
Series
Series 8 Series
Design
Type 4K SUHD TV
Screen Type Flat Panel
Backlighting Edge-lit LED
Stand Type (Color) Branch Shape (Silver)
CEA 4K UHD Certified Yes
Video
Screen Size 54.6" Measured Diagonally
Resolution 3840 x 2160
Motion Rate* MR 240
Color (Quantum Dot/Active Crystal/PurColor) Quantum Dot Color
10bit Support Yes
HDR (High-Dynamic Range) HDR 1000
UHD Upscaling Yes
Depth Enhancing Technology Contrast Enhancer
Audio
Dolby Dolby Digital Plus
DTS Premium Sound DTS Premium Sound 5.1=
Sound Output (RMS) 40W (10W x 2, Woofer 10W x 2)
Speaker Type Down Firing w/Bass Reflex (2.1CH)
Multiroom Link Yes
TV SoundConnect Yes
Bluetooth Headset Support Yes
Wireless Connectivity
Wi-Fi Built-in
Wi-Fi Direct Yes
Features
Smart Hub Yes
Processor Quad-Core
Apps Platform Smart TV with Apps and Full Web Browser
Voice Interaction Yes
Smart View 2.0 Yes
Quantum Dot Display Yes
Ultra Clear Panel Ultra Clear Ultimate
Ultra Black Yes
Dimming Technology UHD Dimming
Precision Black (Local Dimming) Precision Black
ConnectShare™ Yes
RVU Yes (DIRECTV Ready)
OSD Language English, Spanish, French
Anynet+™ (HDMI-CEC) Yes
Closed Captioning Yes
Electronic Program Guide (Channel Guide) Yes
V-Chip Yes
Bluetooth® Yes
One Connect Yes
Eco Sensor Yes
Peak Illuminator Peak Illuminator Pro
Easy Pairing Yes
TV to Mobile - Mirroring Yes
Mobile to TV - Mirroring, DLNA Yes
Briefing on TV Yes
Inputs & Outputs
HDMI 4
USB 3
Ethernet 1
RF In (Terrestrial/Cable Input) 1/1(Common Use for Terrestrial)
Digital Audio Out (Optical) 1
Audio Return Channel Support (via HDMI port) Yes
RS232C 1
Dimensions
Product Size (W x H x D) Without Stand 48.2" x 28.0" x 1.7"
Product Size (W x H x D) With Stand 48.2" x 30.5" x 9.2"
Stand Size (WxHxD) 2.2" x 6.8" x 9.2"
Shipping Size (W x H x D) 52.0" x 31.8" x 5.3"
Weight
Product Weight Without Stand 38.4 lb.
Product Weight With Stand 39.2 lb.
Shipping Weight 48.7 lb.
Power
ENERGY STAR® Certified Yes
Power Supply (V) AC110-120V 60Hz
Typical Power Consumption 60W
Maximum Power Consumption 165W
Standby Power Consumption Under 0.3W
System
DTV Tuner ATSC / Clear QAM
Accessory
Remote Smart Remote Control (TM1680A)
Mini Wall Mount Compatibility Yes
Vesa Wall Mount Compatibility 400x400
Power Cable Yes
User Manual Yes
E-Manual Yes