Maximize your productivity with the Toshiba Hi-Speed Port Replicator III+. Compatible with selected Portégé® and Tecra® laptops, you can quickly and effortlessly connect to your desktop environment in one simple connection.
Note:
Specifications
Product Features
• Includes four USB 3.0 ports for high data transfer rate and greater functionality
• Supports select 13”, 14” and 15” laptops
• Easy one-touch connection to your desktop environment eliminates the need to reconnect cables
• Supports warm docking/undocking and Wake-On LAN and Wake Up USB
• Built-in Security Lock Slot helps secure your notebook PC and Hi-Speed Port Replicator III+ with optional cable lock
• Includes 120W AC adapter eliminating the need to unplug whenever you undock.
• Accommodates extended capacity battery, no need to remove it when you dock
• Connect two additional monitors with variety of video ports (VGA, DisplayPort, HDMI or DVI)
• System switch with one-touch disconnect button
Warranty: One (1) Year Standard Limited
Compatible with: Portégé R30 & Z30 series laptops / Tecra A50-C, Z40 & Z50 series laptops
Replacement for: PA5116A-1PRP
Product Dimensions (w x d x h): 380.9 x 149 x 31.5 mm
Product Weight: 750 g
Package Contents: Hi-Speed Port Replicator III+, 120W AC Adapter with power cord, spacer block, support cushion, User’s Manual, Warranty Information