20” class (19.5” diagonal) Full HD Monitor 20M38D-B

PROTECT YOUR EYES AND VIEW IN COMFORT

Did you know that your eyes are affected by flickers on the monitor while you may not have seen them? Over time, working, gaming and movie viewing can cause eye strain and fatigue. But, Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

PRESET CUSTOMIZED OPTIONS WITH JUST A CLICK

OnScreen Control allows you to modify your screen configuration by a few clicks without forcing physical buttons built in monitor. My Display Presets offers customized picture mode for specific software. It has automatically applied to picture mode you already preset. You don't need to select the picture mode each time.

CUSTOMIZE YOUR WORKSPACE FOR MULTITASKING

Screen Split divides the display into multiple sections for different tasks by resizing the windows on the screen. Its advanced options have expanded to include 4 types of Picture-in-Picture(PIP) Mode among 14 options. With PIP Mode you can work on the main screen while watching a video in a smaller window floating on the screen.

OFFERS IMPROVED COLOR VISION TO COLOR WEAKNESS

Color revision algorithms are used to help those with color weakness who have difficulty distinguishing certain ranges of colors.


Manufacturer Part Number
20M38D-B
EAN/UPC
0719192199125,719192199125,0719192200173,719192200173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURE
Size
19" class (18.5" diagonal)
Panel Type
TN
Color Gamut (CIE1976)
72%
Color Depth (Number of Colors)
16.7M colors
Pixel pitch (mm)
0.271X0.262
Aspect Ratio
16:9
Resolution
1600 x 900
Brightness (Typ.)
200cd/m2
Contrast Ratio (Original)
600:1
(DFC)
Mega
Response Time_Typ.(on/off)
5ms
Viewing Angle(CR≥10)
90/65
Surface Treatment
Anti glare ,3H

JACK INPUT / OUTPUT
D-Sub
Yes
DVI-D
Yes
[ Jack Location ]
Back

COLOR
Front
Black Hairline
B/Cover
Black Texture
Stand
Black High glossy
Base
Black Hair line

SPECIAL FEATURES
Picture Mode
Yes
PIP/PBP
Yes
Color weakness
Yes
On-Screen Control
Yes
Original Ratio
Yes
Reader Mode
Yes
Flicker Safe
Yes
Smart Energy Saving
Yes

Power
Type
Adapter
Input
100~240V 50/60Hz
Normal On (EPA)
16W
Normal On (Typ.)
20W
Sleep Mode (Max)
0.3 W
DC Off (Max)
0.3W

FREQUENCY
H-Frequency (D-Sub)
30 ~ 83kHz
V-Frequency (D-Sub)
56 ~ 75Hz
H-Frequency (DVI-D)
30 ~ 83kHz
V-Frequency (DVI-D)
56 ~ 75Hz

OSD
Language
English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese (Brazil), Hindi

CABINET / ACCESSORIES
VESA size (mm)
75 x 75
Power Cord
Yes
D-Sub
Yes

INPUT/OUTPUT
DVI-D
Yes
D-Sub
Yes

STAND
Base Detachable
Yes
Tilt (Angle)
Yes / -5º ~ 20º

CONTROL KEY
Key Number (Power Key Included)
6
LED Color(On Mode)
White
[ Key Location ]
Bottom
Key Type
Tact Type
LED Color (Power Save Mode)
White Blinking

STANDARD
UL (cUL)
Yes
TUV-Type
Yes
FCC-B, CE
Yes
Windows
Yes (Win 10)

OTHER
UPC
Warranty
7 19192 20017 3
3-Year Limited Warranty (Parts/Labor/Backlight)
Country of Origin
China