AC1200 Wireless Dual Band Gigabit Ceiling Mount Access Point

  • Speeds of up to 1.2Gbps over concurrent dual band 802.11ac Wi-Fi with MIMO and TurboQAM technologies
  • Airtime Fairness, Beamforming, and Band Steering Technologies guarantee optimal RF performance for business-level applications
  • Free EAP Controller Software lets administrators easily manage hundreds of EAPs
  • Captive portal provides a convenient method for guest authentication
  • Power over Ethernet (802.3at) support and simple mounting design allow for flexible deployment and convenient installation
AC1900 Speed Offer the Genuine Business-Class Wi–Fi Experience

Breakthrough Wi-Fi Speeds Ensure a True Business-Class Experience

The combination of next generation 802.11ac Wi-Fi and advanced MIMO and TurboQAM technology. The EAP330/EAP320 reaches speeds of up to 1.9/1.2Gbps, including 600/300 Mbps on the 2.4GHz band and 1300/867 Mbps on the 5GHz band.

Powerful Hardware Ensures Excellent Performance

Excellent Wi-Fi Performance for Business Environments

Broadcom enterprise-class chipsets Dedicated high-power amplifier, professional antenna, and well-designed RF shield Link aggregation between two gigabit ports

Advanced RF Technologies Guarantee Optimal Performance

EAP Controller Software

Easy for Centralized Management

TP-LINK's free and easy-to-use EAP Controller Software allows users to manage and monitor hundreds of TP-LINK EAPs in multiple sites with the controller in a single location. The ability to control, adjust, and visualize the entire network from any connected PC makes centralized business Wi-Fi management more efficient and cost-effective than ever before.

Captive Portal

Efficient Guest Authentication

Captive portal provides one convenient method of authentication for Wi-Fi guests. A captive portal requires users to perform certain actions before network access is allowed. The required action must be verified by an external portal server or customized database by the administrator, which can be simply viewing and agreeing to an acceptable use policy, or entering a user ID and password.

Manufacturer Part Number
EAP320
EAN/UPC
6935364094201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface: Gigabit Ethernet (RJ-45) Port *1(Support IEEE802.3at PoE)Console Port *1
Button: Reset
Power Supply: PoE or External 12VDC / 1.5A Power Supply
Dimensions (W X D X H): 8.7 x 7.6 x 1.4 in. (220.5*193.5*36.5mm)
Power Consumption: 13 W
Antenna Type: Internal Omni
2.4GHz: 2* 6dBi
5GHz: 2*7dBi
Mounting: Ceiling /Wall Mounting (Kits included)
Physical Security Lock: Kensington Lock Slot
Watch Dog: Yes

WIRELESS FEATURES

Wireless Standards: IEEE 802.11ac/n/g/b/a
Frequency: 2.4GHz and 5GHz
Signal Rate:
5GHz:Up to 867Mbps
2.4GHz:Up to 300Mbps
Transmit Power:
CE:
<20dBm(2.4GHz)
<23dBm(5GHz)
FCC:
<27dBm

Wireless Functions:
Multiple SSIDs (Up to 16 SSIDs, 8 for each band)
Enable/Disable Wireless Radio
Automatic Channel Assignment
Transmit Power Control (Adjust Transmit Power on dBm)
QoS(WMM)
Airtime Fairness
Beamforming
Band Steering
Load Balance
Rate Limit
Reboot Schedule
Wireless Schedule
Wireless Statistics based on SSID/AP/Client

Wireless Security:
Captive Portal Authentication
Access Control
Wireless Mac Address Filtering
Wireless Isolation Between Clients
SSID to VLAN Mapping
Rogue AP Detection
802.1X Support
64/128/152-bit WEP / WPA / WPA2-Enterprise,
WPA-PSK / WPA2-PSK

MANAGEMENT

EAP Controller Software: Yes
Email Alerts: Yes
LED ON/OFF Control: Yes
Management MAC Access Control: Yes
SNMP: v1,v2c
System Logging Local/Remote Syslog: Local/Remote Syslog
Telnet: Yes
Web-based Management: HTTP/HTTPS
CLI (Command Line Interface): Yes
L3 Management: Yes
Multi-site Management: Yes

OTHERS

Certification: CE, FCC, RoHS
Package Contents:
AC1200 Wireless Dual Band Gigabit Access Point EAP320
Power Adapter
Mounting Kits
Resource CD
Installation Guide

System Requirements: Microsoft Windows XP, Vista, Windows 7, Windows 8, Windows10
Environment: Operating Temperature: 0℃~40℃ (32℉~104℉)
Storage Temperature: -40℃~70℃ (-40℉~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing