Tailor your driver’s device for your business
Note:
Screen size: 7” (17,7 cm) touchscreen
Screen type: 16:9 capacitive screen
Screen resolution: 1024 x 600 pixels
Internal memory: 16 GB internal flash memory
RAM: 1 GB
Processor: 1.2 GHz
SD slot: Yes, microSD
Device Size: 198 (W) x 123 (H) x 25 (D) mm
Device Weight: 480 grams
Battery Life: Up to 3 hours autonomous operation
Operating temperature: -20°C to +60°C
Connectivity: Connection to WEBFLEET via TomTom LINK only, Bluetooth 2.1 and 4.0, WiFi
Map Coverage: All EU countries EU 45
Camera: 5 megapixel and flashlight
Near field communication: 13.56 MHz
ISO 14443 compliant