AV1200 Gigabit Powerline Starter Kit

1200Mbps!

Perfect for Bandwidth Demanding Activities

Advanced HomePlug AV2 technology means the TL-PA8010 KIT supports 2x2 MIMO, so users benefit from ultra-fast data transfer speeds of up to 1200Mbps. Perfect for bandwidth demanding activities like streaming Ultra HD video to multiple devices simultaneously, online gaming and large file transfers.

Line-Neutral/Line-Ground  

  • Larger Range

MIMO Technology maximizes the performance on the independent streams, which improves coverage throughout the home, particularly for previously hard to reach outlets.

  • Higher Transmission Capacity & More Stable Connections

MIMO Technology means the TL-PA8010 KIT can use the 3 wires, including the live, neutral and earth to create multiple data paths, meaning that you benefit from faster data throughput and more stable connections.

Gigabit Port for Ultra-fast Datasheet Transfer

With one Gigabit Ethernet port, TL-PA8010 KIT allows users to connect a bandwidth intensive device to the Internet at high speeds and ensures the smooth transmission of Ultra HD video streaming. This makes the TL-PA8010 KIT the perfect home entertainment companion.

Plug and Play, No Configuration Required

Connect a powerline adapter to the router; plug another powerline adapter into a wall socket in another room, and connect it to your Internet enabled device via Ethernet - and you’re done!

Power Save by Up to 85%

TL-PA8010 KIT is a new-generation of Powerline adapter. Its sophisticated Power-Saving mode automatically switches from its regular “Working” mode to “Power-Saving” mode reducing energy consumption by up to 85%.

Manufacturer Part Number
TL-PA8010 KIT
EAN/UPC
6935364094027
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Plug Type: EU, UK, US
Standards and Protocols: HomePlug AV2, HomePlug AV, IEEE 1901, IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Interface: 1 * Gigabit Ethernet Port
Button: Pair Button
Power Consumption:

  • Maximum: 5.7W (220V/50Hz)
  • Typical: 4.7W (220V/50Hz)
  • Standby: 1.4W (220V/50Hz)
LED Indicator: PWR, PLC, ETH
Dimensions ( W x D x H ): 4.85*2.68*1.18 in. (123*68*30 mm)
Range: 300 Meters over electrical circuit

SOFTWARE FEATURES

Modulation Technology: OFDM (PLC)
Encryption: Powerline Security: 128-bit AES

OTHERS

Certification: CE, RoHS
Package Contents:
  • Powerline Ethernet Adapter
  • 6.5 ft. (2 m) CAT.5eEthernet cable (RJ45)
  • Resource CD
  • Quick Installation Guide
System Requirements: Windows 2000/XP/2003/Vista, Windows 7/8/8.1, Mac, Linux
Environment:
  • Operating Temperature: 0°C~40°C (32°F ~104°F)
  • Storage Temperature: -40°C~70°C (-40°F ~158°F)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing