AV1000 2-port Gigabit Powerline Starter Kit

  • HomePlug AV2 standard compliant, high-speed data transfer rates of up to 1000Mbps, supports all your online needs
  • 2 gigabit ports create secure wired networks for desktops or IPTVs
  • Plug and play, no configuration required
  • Patented Power-Saving Mode automatically reduces power consumption by up to 85%
1000Mbps!

Ideal for Slick streaming and Smooth Downloads

Comes with advanced HomePlug AV2 technology, TL-PA7020 KIT provides users with high-speed data transfer rates of up to 1000Mbps, which is ideal for bandwidth intensive applications such as multiple HD/3D/4K video streaming, online gaming and large file transfers.

2 Gigabit Ports for Maximum Connectivity

With 2 gigabit Ethernet ports, TL-PA7020 KIT can simultaneously connect up to 2 wired-only devices. This makes the TL-PA7020 KIT the perfect home entertainment companion. Connect any 2 devices from smart TVs and games consoles to NAS boxes and computers to the Internet at the same time. Just plug the Ethernet cable into the powerline and away you go!

Plug and Play, No Configuration Required

Connect a powerline adapter to the router; plug another powerline adapter into a wall socket in another room, and connect it to your Internet enabled device via Ethernet - and you’re done!

Reduce Power Consumption by Up to 85%

TTL-PA7020 KIT, a new-generation of powerline adapter, with its practical design and sophisticated Power-Saving Mode, will automatically switch from its regular "Working" mode to "Power-Saving" mode reducing its energy consumption by up to 85%

Manufacturer Part Number
TL-PA7020 KIT
EAN/UPC
6935364094089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Plug Type: EU, UK, US
Standards and Protocols: HomePlug AV2, HomePlug AV, IEEE 1901, IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Interface: 2 * Gigabit Ethernet Port
Button: Pair Button
Dimensions (W X D X H): 4.85*2.68*1.18 in. (123*68*30 mm)
Power Consumption:

  • Maximum: 5.7W (220V/50Hz)
  • Typical: 4.7W (220V/50Hz)
  • Standby: 1.4W (220V/50Hz)
LED Indicator: PWR, PLC, ETH
Range: 300 Meters over electrical circuit

SOFTWARE FEATURES

Modulation Technology: OFDM (PLC)
Encryption: Powerline Security: 128-bit AES

OTHERS

Certification: CE, RoHS
Package Contents:
  • Powerline Ethernet Adapter
  • 6.5 ft. (2 m) CAT.5e Ethernet cable (RJ45)
  • Quick Installation Guide
System Requirements: Windows 2000/XP/2003/Vista, Windows 7/8/8.1, Mac, Linux
Environment:
  • Operating Temperature: 0°C~40°C (32°F ~104°F)
  • Storage Temperature: -40°C~70°C (-40°F ~158°F)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing