Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
- Function: MI
- Style Number: EMI3MCB5ALE13A1
- Part Number: EMIT01-10
- Product Code: 50005
- Availability: Top Sellers 0-2 week lead time
Physical - Dimensions (H x W x D, inches): Box: X X Unit: 19.0 x 1.69 x 8.0
- Mounting Style: Horizontal
- Form factor: 1U
Input - Max kW: 1.92
- Plug: (1) NEMA 5-20P
- Cable Length (ft): 10
- Voltage: 120V
- Current: 16A
- Current Monitoring: Input, Section, +/- 1%
- Phase: Single Phase
- Frequency: 50-60 HZ
Output - Outlets: (12) NEMA 5-20R
- Circuit Breakers: None
- Outlet Control: No
- Local Switches: No
Protection & Filtering - Spike/Surge Suppression: None
- EMI/RFI Filter: None
Control & Interface - Environmental Interface: Optional EMP001
- Serial Interface: RS232
- Ethernet Interface: 10/100 Ethernet
- Voltage Monitoring: Yes
Standards Approvals: UL Listed File # E94081