Galaxy Tab E 8" 16GB (Verizon), Black

Power your day

The 5,000mAh battery keeps you powered up to watch, read and game at home or on the go. And with Ultra Power Saving Mode, you can make the battery last even longer by restricting usage to only essential applications and those selected by you.

Portable entertainment for everyone

With its comfortable profile and grip, the Galaxy Tab E 8" was made to go wherever you go. And its clear, bright screen lets everyone enjoy more of what they love, from watching a movie with the family at home to reading a best seller at the coffee shop.

Keep It All With You

Enjoy more of your favorite music, photos, movies and games on the go with a microSD™ card that expands your tablet’s memory from 16GB to up to an additional 128GB.

Capture more every day

Make shareable moments great with the Galaxy Tab E’s advanced camera features. Catch everything in each photo with Panorama and Continuous Shot modes. Video chat from anywhere. And quickly toggle between camera and video modes. With the Galaxy Tab E 8", you won’t miss a thing.

Safe. Fun. Kid-Friendly.

Kids Mode, available for free from Samsung Galaxy Essentials, gives parents peace of mind while providing a colorful, engaging place for kids to play. Easily manage what your kids access and how long they spend using it, all while keeping your own documents private.

Premium content all in one place

Customize your Galaxy Tab E 8" with the apps you use most. The Samsung Galaxy Essentials widget provides a collection of premium, complimentary apps optimized for your tablet screen. Select and download the apps you want to upgrade your tablet experience.

The Next Big Thing in Music

Samsung Milk Music, powered by Slacker, gives you more of the music you love, curated by DJs and industry pros, exclusive to Samsung Galaxy owners and available on Google Play™. Surf stations and genres by turning the interactive dial to navigate with no lag time between songs. Or customize it so your favorites will always be on hand.

Manufacturer Part Number
SM-T377VZKAVZW
EAN/UPC
0887276127118,887276127118
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • OS

    Android Lollipop 5.1.1

  • CAMERA RESOLUTION (FRONT)

    2.0 MP

  • INTERNAL MEMORY 
    (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

    1.5 GB RAM, 16GB ROM

  • MAIN DISPLAY RESOLUTION

    1280 X 800

  • MAIN DISPLAY SIZE

    8.0" TFT

Full Specifications

Category

  • TYPE 

    Galaxy Tab E

Carrier

  • TYPE 

    Verizon

Color

  • COLOR 

    Black

OS

  • OS

    Android Lollipop 5.1.1

Size

  • WEIGHT 

    0.79lbs (12.69oz)

  • PRODUCT DIMENSIONS (INCHES) 

    8.35" x 4.96" x 0.35"

Camera

  • CAMERA RESOLUTION (FRONT)

    2.0 MP

  • CAMERA RESOLUTION (REAR) 

    5.0 MP AF

  • DIGITAL OPTICAL ZOOM

    4x Digital

  • FEATURES

    Video Streaming,Video Player

  • VIDEO RECORDING RESOLUTION

    HD(1280x720) | @30fps

Battery

  • BATTERY TYPE AND SIZE

    5000mAh

  • MUSIC PLAY TIME 

    Up to 117hr

  • VIDEO PLAY TIME 

    Up to 13hr

  • INTERNET USE TIME 

    Wi-Fi (Up to 14hr), LTE (Up to 13hr)

Memory

  • INTERNAL MEMORY 
    (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

    1.5 GB RAM, 16GB ROM

  • EXTERNAL MEMORY/MICROSD™ CAPACITY 

    Up to 128GB (microSD card sold separately)

Connectivity

  • Wi-Fi 

    Yes

  • USB 

    v2.0

  • BLUETOOTH 

    Bluetooth v4.1

  • EARJACK

    3.5mm

  • Wi-Fi Direct

    Yes

Processor

  • PROCESSOR SPEED, TYPE

    Quad 1.3 GHz, Island

Display

  • MAIN DISPLAY RESOLUTION

    1280 X 800

  • MAIN DISPLAY SIZE

    8.0" TFT

  • MAIN DISPLAY TECHNOLOGY

    WXGA

Audio

  • FEATURES

    Audio Streaming, Google Play Music

  • AUDIO PLAYING FORMAT

    MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA,AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

  • SPEAKER

    Yes

Sensor Type

  • TYPE

    Accelerometer

Package Contents

  • INCLUDED IN BOX

    Galaxy Tab E 8", Travel Adapter, microUSB Cable, Quick Reference Guide, ICI Brochure, Product Safety Warranty