APC Smart-UPS SRT 15ft Extension Cable for 96VDC External Battery Packs 3000VA UPS
High density, double-conversion on-line power protection with scalable runtime
Note:
Physical
Maximum Height
2.0 inches ( 51 , 5.1 cm )Maximum Width
15.0 inches ( 381 , 38.1 cm )Maximum Depth
180.0 inches ( 4572 , 457.2 cm )Net Weight
7.0 lbs. ( 3.18 kg )Shipping weight
9.0 lbs. ( 4.09 kg )Shipping Height
4.6 inches ( 117 , 11.7 cm )Shipping Width
23.26 inches ( 591 , 59.1 cm )Shipping Depth
23.26 inches ( 591 , 59.1 cm )Units per Pallet
36.0Standard warranty
1 year repair or replace