SV Supplemental Storage Drawer, Single Tall

The storage drawer attaches under the cart’s primary or supplemental drawer to provide extra storage space. Single version provides one large drawer compartment.

This drawer is manually operated (key-lock only). A separately ordered Drawer Travel-Stop accessory is recommended if cart is configured with two or three tall drawer rows.

Manufacturer Part Number
97-992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-992

Description: SV Supplemental Storage Drawer, Single Tall (grey/white)

Includes drawer assembly, large tall drawer, dividers

Internal Dimensions: 6"H x 12"W x 10.5"D (150 x 305 x 267 mm)—includes dividers to configure up to 9 compartments

The primary drawer must be the first drawer attached to the cart. This supplemental drawer attaches to the underside of the primary or other supplemental drawer

Drawer features key-lock access

This drawer is manually operated. It does not interface with a cart’s electrical or auto-locking drawer systems

Purchase a travel-stop accessory if installing 3 or more standard-height drawer rows or 2 or more tall drawer rows. Contact an Ergotron representative for assistance

Shipping Dimensions: 18" x 18" x 9.5" (457 x 457 x 240 mm)

Shipping Weight: 10 lbs (4.5 kg)

Warranty: Five (5) years