Upgrade a non-drawer powered cart for medication delivery with this drawer assembly. Double version provides two separate medium drawers.
This drawer works in conjunction with the cart’s electronic auto-locking drawer system.
Note:
Part Number: 97-993
Description: SV Supplemental Storage Drawer, Double Tall (grey/white)
Includes drawer assembly, two medium tall drawers, dividers
* Stated capacity represents maximum load per individual medium drawer
Internal Dimensions (individual drawer): 6"H x 5.5"W x 10.5"D (150 x 140 x 267 mm)—includes dividers to configure up to 4 compartments
The primary drawer must be the first drawer attached to the cart. This supplemental drawer attaches to the underside of the primary or other supplemental drawer
Drawer features key-lock access
This drawer is manually operated. It does not interface with a cart’s electrical or auto-locking drawer systems
Purchase a travel-stop accessory if installing 3 or more standard-height drawer rows or 2 or more tall drawer rows. Contact an Ergotron representative for assistance
Shipping Dimensions: 18" x 18" x 9.5" (457 x 457 x 240 mm)
Shipping Weight: 10 lbs (4.5 kg)
Warranty: Five (5) years