SV43/44 Supplemental Double Drawer

The supplemental drawer attaches under a cart’s primary drawer to provide additional secure storage space. Double version provides two separate medium drawers.

This drawer works in conjunction with the cart’s electronic auto-locking drawer system. A separately ordered Drawer Travel-Stop accessory is recommended if cart is configured with three, four or five drawer rows

Manufacturer Part Number
97-983
EAN/UPC
0698833053920,698833053920
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-983


Description: SV43/44 Supplemental Double Drawer (grey/white)


Includes drawer assembly, two medium drawers, dividers, cable


* Stated capacity represents maximum load per individual medium drawer


Internal Dimensions (individual drawer): 2.5"H x 5.5"W x 10.5"D (63.5 x 140 x 267 mm)—includes dividers to configure up to 4 compartments


The primary drawer must be the first drawer attached to the cart as it contains the drawer controller. The supplemental drawer attaches to the underside of the primary drawer


Compatible only with SV43/44 series carts


Purchase a travel-stop accessory if installing 3 or more rows of standard-height drawers or 2 or more rows of tall drawers. Contact an Ergotron representative for assistance


Drawers feature electronic and key-lock access


Shipping Dimensions: 18" x 18" x 6.5" (457 x 457 x 165 mm)


Shipping Weight: 9 lbs (4 kg)


Warranty: Five (5) years for mechanical components, one (1) year for electrical components