Beauty without borders.
The Dell UltraSharp 24 InfinityEdge Monitor | U2417H takes your view to the edge with 45% less black borders than Dell’s previous 23.8” monitor.
Note:
Display
Diagonally Viewable Size:
60.47 cm (23.80 inches)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching Type , Anti-Glare with 3H hardness
Optimal resolution:
1920 x 1080 at 60 Hz
Contrast Ratio:
1000: 1 (typical)
Brightness:
250 cd/m2 (typical)
Response Time:
8 ms (gray to gray) Normal Mode
6 ms (gray to gray) FAST Mode
Viewing Angle:
178° vertical / 178° horizontal
Color Support:
Color Gamut3 (typical): 99% sRGB (DeltaE < 2)
16.7 Million colors
Pixel Pitch:
0.2745 mm
Backlight Technology:
WLCD
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Anti-Glare with 3H hardness
Audio Output:
1 x Audio line-out
Connectivity
DP connector (include DP in and DP out)
mDP connector
HDMI (MHL) connector
Stand
Height-adjustable stand, tilt, pivot (clockwise and counter-clockwise), swivel and built in cable-management
Flat Panel Mount Interface:
VESA (100mm)
Built-in Devices
USB 3.0 Hi-Speed Hub (with 1 USB upstream port and 4 USB downstream ports)
Security
Security lock slot (cable lock sold separately)
Size and Weight
Dimensions with stand (H x W x D):
Height:
Compressed : 355.3 mm (13.99 inches)
Extended : 485.3 mm (19.11 inches)
Width: 537.6 mm (21.17 inches)
Depth: 188 mm (7.40 inches)
Dimensions without stand (H x W x D):
Height: 314.3 mm (12.37 inches)
Width: 537.6 mm (21.17 inches)
Depth: 45.2 mm (1.78 inches)
Weight:
With packaging: 7.35 kg (16.20 lb)
Panel only: 3.18 kg (7.01 lb)
Preset Display Area(H X V):
527.04 mm x 296.46 mm
20.75 inches x 11.67 inches
Environmental and Regulatory
Electrical
Voltage Required:
100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.6 A (maximum)
Power Consumption (Operational):
19W (typical) / 16.93W Energy Star / 68W (maximum)4
Power Consumption Stand by / Sleep:
Less than 0.5W / Less than 0.3W
Environmental
Temperature Range Operating:
0°C to 40°C (32°F to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 10% to 90% (non-condensing)
Shipping : 10% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max
Compliance and Standards
ENERGY STAR 6
EPEAT Gold
TCO Certified Displays
RoHS Compliant