JetStream 24-Port Gigabit Stackable Smart Switch with 4 10GE SFP+ Slots

What This Product Does

TP-LINK’s Gigabit Stackable Smart Switch, the T1700G-28TQ, is designed to help you build a network that is highly accessible, scalable, and robust. The switch is equipped with 24 10/100/100Mbps RJ-45 ports and 4 dedicated 10G SFP+ slots which can be used for uplinks and/or stacking, providing a strong interconnection between access and aggregation. It provides excellent performance, powerful L2 and L2+ features, enterprise-level QoS, and effective security strategies. Besides, with physical stacking improving performance and simplifies management, T1700G-28TQ is able to provide reliable, cost-effective networking solutions for SMBs.

Physical Stacking

Physical stacking technology connects multiple devices to form a unified system which allows multiple devices to work together and be managed as a single unit, which improves performance and simplifies management. The stack system of T1700G-28TQs supports up to 40G bi-directional stacking bandwidth with built-in redundancy and provides auto-failover. The switch supports up to 6 units in a stack, which allows it to provide up to 144 GE ports, 12 available 10G SFP+ uplinks and 768Gbps switching capacity, offering high-density developments as well as flexibility for future network expansion need.

Abundant L2 and L2+ Features

The T1700G-28TQ supports rich L2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Groups, and 802.3x Flow Control function. Additionally, the switch provides advanced features for network maintenance, such as Loop Back Detection, Cable Diagnostics, and IGMP Snooping. IGMP snooping ensures that the switch can intelligently forward the multicast stream only to the appropriate subscribers, while IGMP throttling and filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Besides, T1700G-28TQ supports L2+ feature: static routing, which provides simple network segmentation by routing internal transmissions to make the flow of network traffic more efficient.

Secure Networking

The T1700G-28TQ supports IP-MAC-Port Binding, Port Security, Storm control, and DHCP Snooping, which help to protect the network from broadcast storms, ARP attacks, and more. The Access Control List (ACL, L2 to L4) feature restricts access to sensitive network resources by rejecting certain packets based on the MAC address, IP address, TCP/UDP ports, and VLAN ID of both the source and destination. And the switch supports 802.1X, which allows network clients to be authenticated through external Radius servers and the guest VLAN function allows non-802.1X clients to access specific network resources.

Advanced QoS features

To support voice, data, and video services on one network, the switch utilizes rich QoS policies. Administrators can prioritize traffic based on a variety of factors, including Port Priority, 802.1P Priority, and DSCP Priority, to ensure that voice and video streams are always clear and smooth.

Enterprise Level Management Features

The T1700G-28TQ is easy to use and manage. It supports various user-friendly standard management features, such as intuitive web-based Graphical User Interface (GUI), industry-standard Command Line Interface (CLI), SNMP (v1/2/3), and RMON. This allows the switch to provide valuable status information and send reports on abnormal events. Comprehensive IPv6 support management ensures a smooth migration to an IPv6-based network. It also supports Dual Image to provide improved reliability and network uptime.

Manufacturer Part Number
T1700G-28TQ
EAN/UPC
6935364095789,6935364094560,0845973094560,845973094560
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

  • Standards and Protocols: IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE802.3z, IEEE 802.3ae, IEEE 802.3ad, IEEE 802.3x, IEEE 802.1d, IEEE 802.1s, IEEE
  • 802.1w, IEEE 802.1q, IEEE 802.1x, IEEE 802.1p
  • Interfaces:
    • 24 10/100/1000Mbps RJ45 Ports
    • 4 fixed 10G SFP+ Slots
  • Network Media:
    • 10BASE-T: UTP category 3, 4, 5 cable (maximum 100m)
    • 100BASE-TX/1000Base-T: UTP category 5, 5e or above cable (maximum 100m)
    • 1000BASE-X: MMF, SMF
    • 10GBASE-LR
    • 10GBASE-SR
  • Fan Quantity: Fanless
  • Power Supply: 100-240V, 50/60Hz
  • Dimensions (W X D X H): 17.32 * 7.1 * 1.73 in. (440 * 180 * 44 mm)
  • Power Consumption: 21.8W
  • Weight: 2.8kg
PHYSICAL STACKING
  • Stacking Speed (Per Port): 20Gbps (Full-Duplex)
  • No. of Units Per Stack: Up to 6 units
  • Installable SFP+ Transceivers and Direct Attach Copper (DAC) Cables:
    • TXM431-SR
    • TXM432-LR
    • TXC432-CU1M
    • TXC432-CU3M
  • Max Number of Stacking Ports Installable: 2 SFP+
PERFORMANCE
  • Switching Capacity: Up to 128Gbps for a standalone switch
  • Packet Forwarding Rate: Up to 95.2Mpps for a standalone switch
  • MAC Address Table: 16K
  • Packet Buffer Memory: 1.5MB
  • Jumbo Frame: 9KB
  • Number of Static Routes: 32 IPv4
  • Number of IP Interfaces: 16
SOFTWARE FEATURES
  • Quality of Service:
    • Support 802.1p CoS/DSCP priority
    • Support 8 priority queues
    • Queue scheduling: SP, WRR, SP+WRR
    • Port/Flow- based Rate Limiting
    • IPv6 QoS*
    • Voice VLAN
  • L2 and L2+ Features:
    • Static Routing
    • DHCP Relay*
    • IGMP Snooping V1/V2/V3
    • 802.3ad LACP (Up to 14 aggregation groups, containing 8 ports per group)
    • Spanning Tree STP/RSTP/MSTP
    • BPDU Filtering/Guard
    • TC/Root Protect
    • Loopback detection
    • 802.3x Flow Control
    • LLDP, LLDP-MED*
  • VLAN: Supports up to 4K VLANs simultaneously (out of 4K VLAN IDs) MAC/Protocol-based VLAN
  • Access Control List:
    • L2~L4 package filtering based on source and destination MAC address, IP address, TCP/UDP ports
    • IPv6 ACL*
  • Security:
    • AAA*
    • Port Security
    • DHCP Snooping
    • IP-MAC-Port Binding
    • ARP Inspection
    • 802.1x and Radius Authentication
    • SSH v1/v2
    • SSL v3/TLSv1
    • Broadcast/Multicast/Unknown-unicast Storm Control
    • Dos Defend
  • IPv6:
    • Dual IPv4/IPv6 stack
    • Multicast Listener Discovery (MLD) Snooping
    • IPv6 neighbor discovery (ND)
    • Path maximum transmission unit (MTU) discovery
    • Internet Control Message Protocol (ICMP) version 6
    • TCPv6/UDPv6
  • IPv6 Applications:
    • DHCPv6 Client
    • Ping6
    • Tracert6
    • Telnet (v6)
    • IPv6 SNMP
    • IPv6 SSH
    • IPv6 SSL
    • Http/Https
    • IPv6 TFTP
  • Management:
    • Web-based GUI and CLI management
    • SNMP v1/v2c/v3,compatible with public MIBs and
    • TP-LINK private MIBs
    • RMON (1, 2, 3, 9 groups)
    • CPU Monitoring
    • Port Mirroring
    • Firmware Upgrade: TFTP & Web
    • System Diagnose: VCT
    • SYSLOG & Public MIBS
    • Dual Image
OTHERS
  • Certification: CE, FCC, RoHS
  • Package Contents:
    • T1700G-28TQ
    • Power Cord
    • Installation Guide
    • Resource CD
    • Rackmount Kit
    • Rubber Feet
  • System Requirements: Microsoft® Windows® XP, Vista™ or Windows 7, Windows 8/8.1, MAC® OS, NetWare®, UNIX® or Linux.
  • Environment:
    • Operating Temperature: 0℃~40℃ (32℉~104℉);
    • Storage Temperature: -40℃~70℃ (-40℉~158℉)
    • Operating Humidity: 10%~90%RH non-condensing
    • Storage Humidity: 5%~90%RH non-condensing