L7014 14-inch Retail Monitor (T6N31AA)

Complete your retail solution with the HP L7014 Monitor, a modern, virtually borderless widescreen display that delivers easily readable transaction data to customers and associates. Use it as a customer-facing display with your HP RP9, or as a standalone display with any HP Retail System.

Manufacturer Part Number
T6N31AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Display Size (diagonal): 14 inch
Display Type: TN w/LED backlight
Native Resolution: 1366x768@60Hz
Aspect Ratio:16:9
Brightness: 200 nits (with glass)
Static Contrast Ratio -Typical:500:1 static
Dynamic Contrast Ratio(DCR):N/A
Pixel Pitch: 0.2265(H)mm x 0.2265(V)mm
Pixels Per Inch (PPI): 112
Backlight Lamp Life: 15,000 hrs. (minimum)
Anti-Glare Panel: Yes
BrightView Panel: No
Response Time: 16 ms on/off (typical)
Color Gamut: 45%
Color Support: 14.4M colors
Horizontal Viewing Angle (typical CR>10):90 degrees
Vertical Viewing Angle (typical CR>10):60 degrees
3D Vertical Viewing Angle: N/A
Panel Active Area: 309.4mm x 173.95mm
Preset Graphic
Modes/Supported
Resolutions:
1366x768@ 60 Hz
1280 x 1024@ 60Hz
1280 X 800 @ 60 Hz
1280 X 720 @ 60 Hz
1024 X 768 @ 60 Hz
800 X 600 @ 60 Hz
720 X 400 @ 70 Hz
640 X 480 @ 60 Hz
Maximum Resolution: 1366x768@60Hz
Recommended Resolution: 1366x768@60Hz
Vertical Scan Range: 50 to 76 Hz
Horizontal Scan Range: 24 to 80 kHz
Default Color Temperature: 6500K
Maximum Pixel Clock Speed: 110 MHz
Exterior Color of Monitor Bezel and Stand:HP logo(front): PMS Cool Gray 10c
Rear cover: Asteroid
Front cover: HP Black
Plug & Play: Yes
Tilt: -5 to +135 degrees
Swivel: N/A
Pivot: N/A
Security Lock Ready: N/A
Height Adjustment: N/A
Height Adjustment Range:N/A
(Min-Max)
Webcam: N/A
Speakers Output Power: N/A
Warranty: 3 years
VESA Mounting: Yes

Touch Specifications

Touch Panel Type: N/A
Positional Accuracy: N/A
Resolution Accuracy: N/A
Optical Light Transmission (per ASTM D1003):Normal Glass: ≧85%
Electrostatic Projection: N/A
(pr EN6100-4-2, 1955)

On Screen Display (OSD)

On Screen Display User Controls :Brightness, Contrast, Input Control, Color, Image Control, Power
Control, Menu Control, Management, Language, Information,
Factory Reset, Exit
User Programmable Modes:Yes, 8
Monitor Control Buttons or Switches: Brightness, Color Control, Information, Menu
Audio Controls N/A
Languages: 10 (German, Simplified Chinese, Traditional Chinese, Japanese,
English, Spanish, French, Italian, Netherlands, Brazilian
Portuguese)

Input Connectors

(1) DisplayPort 1.2,
HDCP Support

Power

Power Supply External Power Supply
Power Source 100-240VAC 50/60Hz
Power Consumption -Maximum:9.5W

Energy Saving/Standby <0.5W
Mode
Power Consumption - 7.17W
Typical
Power Cable Length: 1.83m
Operational Mode at 100 VAC: N/A
Operational Mode at 115 VAC:N/A
Operational Mode at 230VAC:N/A

Operating Conditions

Operating Temperature 41° to 95° F (5 to 35° C) at 20% to 80% humidity (non-condensing
at ambient)
Non-operating Temperature -4° to 140° F (-20° to 60° C) at 5% to 90% humidity (noncondensing
at ambient)
Operating Humidity 20% - 80% (non-condensing)
Non-operating Humidity 5% - 95%
Operating Altitude 0 to 5000m (16,400 feet)
Non-operating Altitude 0 to 12,192m (40,000 feet)

Dimensions

Unpacked without stand: 339.8mm x 41.5mm x 218.0mm
13.4in x 1.7in x 8.6in
Packed 410mm x 140mm x 286mm (inner)
442mm x 426mm x 316mm (outer)
16.14in x 5.51in x 11.26in (inner)
17.40in x 16.77in x 12.44in (outer)
Display Head Dimensions
(Unpacked without stand)
339.8mm x 41.5mm x 218.0mm
13.4in x 1.7in x 8.6in
Weight (unpacked with
stand)
1.68kg
3.71lb
Weight (packed) 2.79kg
6.15lb
Weight (head only)

Software

HP Display Assistant

Option Kit Contents

HP Retail Display, Setup poster, and Documentation CD. Cable kit must be ordered separately. A
minimum of one cable kit is required to connect the monitor to a host PC. See the configuration
options and options and accessories sections of this document for available options.

Country of Origin

China

Environmental

Mercury-free display backlighting:Yes, Mercury-free backlights
Arsenic-Free Display Glass: Yes
Low Halogen: Yes
Agency Approvals and Certifications:CB, CE, FCC marking, ErP, CSA/C-UL/C-ETL Mark, cTUVus/UL/CSA-NTRL/ETL-NRTL Mark, ICES,
Japan VCCI, CCC, CECP, China CEL, Taiwan BSMI,Bauart; KCC; e-standby; PSB, ISC mark, C-tick,
ETC,Vietnam MEPS, Australian-New Zealand MEPS/EPA7.0
Microsoft WHQL Certification Win-10, Win-8, Win-7
ENERGY STAR® Qualified: N/A
EPEAT® Registered: N/A
China Energy Label: Grade1(GB21520-2008)
TCO Certified Edge: N/A
TCO Certified: N/A
SmartWay Transport Partnership:Yes (NA SKU)
Contains Recycled Plastics in Back Cover:Yes
Contains Recycled Plastics in Base/Stand:Yes
Contains Recycled Plastics in Other Parts:Yes
Recyclable Plastics: N/A
Recyclable Packaging: N/A