Notebook Power Bank

Power to go
Boost your notebook’s uptime and charge your everyday USB devices at the same time with the portable, chargeable HP Notebook Power Bank.

Downtime interrupted
Connect the bank to your notebook’s power port to charge its battery, and charge the bank as needed from a wall AC adapter. Then unplug and pop it in your bag and take your power source with you.

USB devices welcome
Share the power with your USB devices—two integrated USB ports, including one USB-C™—charge your devices at the same time as your notebook.

World-class support 
Rest easy with a one-year limited warranty.

Manufacturer Part Number
N9F71AA#ABA
EAN/UPC
0889894084507,889894084507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: N9F71A A

Dimensions: 5.63 x 2.61 x .72 in (143 x 66.2 x 18.4 mm)

Weight: .88 lb (400 g)

Charging connectors: Power In: 1 - 4.5mm, 1 -7.4mm Power Out: 1 - 3.5mm, 1 - USB-C, 1 - USB-A

Rated Input: DC 19V, Max 2 A

Rated Output: DC 19V, Max 2.35 A DC 5V, Max 1.5 A (USB Type C) DC 5V, Max 2.1 A ( USB Type A)

Internal Cell: 6 cells -3S29 (11.25 V/~3200 mAh)

Battery specs: 72Wh

Recharging time internal battery: <4hr

Recharging Life cycles: Min. 300x

LED Indicators: 4 LED/Power Indicators – 100%-75% 4 LEDs – 75%-50% 3 LEDs – 50%-25% 2 LEDs – Lower 25% 1 LED

Charging method: HP Smart Power Adapter (45W/19V) (not included)

Country of origin: China