32GB Workspace W700 USB 3.0 Flash Drives

Military-Grade Mobile Workspace Solution

DEPLOY A TRUSTED WORKSPACE THAT GOES EVERYWHERE

Equip employees, partners and contractors with a fast, full Windows 10 or Windows 8.1 desktop that can be booted directly from ruggedized IronKey flash drive.

MOBILIZE WITH WINDOWS TO GO

Ensure your workforce is using mobile workspaces created and managed by IT, and that are certified by Microsoft for Windows To Go.

PROTECT WORKSPACES WITH MILITARY-GRADE SECURITY

Trust mobile workspaces to flash drives combining military-grade security and strong, built-in hardware encryption capabilities to help you control user access to desktops, sensitive data and critical applications.

COMPLY WITH STRICT DATA SECURITY MANDATES

IronKey Workspace W700 drives are FIPS 140-2 Level 3 certified and feature XTS-AES 256-bit hardware encryption, so you can be confident you're complying with regulatory requirements for security data.

DEPEND ON IRONKEY DRIVES BUILT TO LAST

IronKey Workspace W700 drives undergo thousands of hours of rigorous read/write tests, and we encase each one in a sturdy, tamper-evident metal chassis that's resistant to dust, shocks and waterproof to military standards.

WORKSPACES THAT KEEP YOUR PEOPLE WORKING

IronKey Workspace W700 drives deliver more than five times the minimum requirements for Windows To Go devices. Users will get sequential read performance of up to 400 MB/second and sequential write speeds of up to 316 MB/second.

CHOOSE THE MODEL THAT FITS YOUR NEEDS

Two drive models let you deploy portable workspaces that fit your needs.

  • IronKey Workspace W700 features FIPS 140-2 Level 3 certification, XTS-AES 256-bit hardware encryption, Section 508 compliance, optional device provisioning and optional cloud-based or on-premises centralized device management.

Manufacturer Part Number
IKW700/32GB
EAN/UPC
0740617255447,740617255447
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES

32GB, 64GB, 128GB

PERFORMANCE

Max Read: 400 MB/second
Max Write: 316 MB/second

HARDWARE

USB 3.0 SuperSpeed
Ruggedized
Waterproof – MIL-STD-810F
Dust-resistant
Shock-resistant

SECURITY FEATURES

FIPS 140-2 Level 3 certified
Password protection
Section 508 Compliance
XTS-AES 256-bit hardware encryption
Automatic data protection upon device removal

DIMENSIONS

82.3mm x 21.1mm x 9.1 mm

WEIGHT

1.12 oz (32 grams)

Deployment Tools

Windows To Go creator wizard
IronKey Enterprise Management Console
IronKey Workspace Command Line Utility
IronKey Startup Assistant

Supported Operating System

Requires access to Windows To Go via Microsoft license

Host Systems Requirements

PCs certified to run Microsoft Windows 7 or higher operating systems.

Warranty

5 year