32GB Workspace W500 USB 3.0 Flash Drives

TRANSFORM ANY PC INTO AN IT-MANAGED WORKSPACE

Provide your users with an imaged and fully functional version of Windows 10 or 8.1 – one that delivers a fast, full Windows desktop and can be booted directly from a trusted IronKey drive.

MOBILIZE WITH WINDOWS TO GO

Distribute and manage mobile work environments that mirror your corporate desktop, and ensure employees, partners and contractors are using mobile workspaces created and managed by IT.

PROTECT WORKSPACES WITH IRONKEY SECURITY

IronKey’s 256-bit AES hardware encryption combines with strong, built-in password protection capabilities and a tamper-resistant metal housing to help you control user access to desktops, sensitive data and critical applications.

PERSISTENTLY DEFEND DATA AND APPLICATIONS

With IronKey Windows 10 and 8.1 To Go devices, data and applications are automatically protected the moment users remove flash drives from their host PCs.

RELY ON IRONKEY DRIVES BUILT TO LAST

IronKey Workspace W500 Windows To Go drives undergo thousands of hours of rigorous read/write tests, and we encase each one in a sturdy, tamper-evident metal chassis that's resistant to water, dust and shocks.

KEEP YOUR PEOPLE PRODUCTIVE

IronKey Workspace W500 drives are also about performance, delivering read/write performance exceeding the minimum requirements for Windows To Go devices. Users will get sequential read performance of up to 400 MB/second and sequential write speeds of up to 316 MB/second.

Manufacturer Part Number
IKW500/32GB
EAN/UPC
0740617255409,740617255409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES

32GB, 64GB, 128GB

PERFORMANCE

Max Read: 400 MB/second
Max Write: 316 MB/second

HARDWARE

USB 3.0 SuperSpeed
Waterproof – MIL-STD-810F
Dust-resistant
Shock-resistant
Ruggedized

SECURITY FEATURES

XTS-AES 256-bit hardware encryption
Password protection
Section 508 Compliance
Automatic data protection upon device removal

DIMENSIONS

82.3mm x 21.1mm x 9.1 mm

WEIGHT

1.12 oz (32 grams)

Deployment Tools

Windows To Go creator wizard
IronKey Enterprise Management Console
IronKey Workspace Command Line Utility
IronKey Startup Assistant

Supported Operating System

Requires access to Windows To Go via Microsoft license

Host Systems Requirements

PCs certified to run Microsoft Windows 7 or higher operating systems.

WARRANTY

5 year