64GB Workspace W300 USB 3.0 Flash Drives

Microsoft-Certified for Windows To Go.

WORK ANYWHERE

Boot a fully functioning Microsoft Windows 10 or 8.1 desktop directly from a trusted IronKey USB flash drive. IronKey Workspace W300 Windows To Go USB transforms any computer into your employees’ own personal workspace capable of using all host system resources. It enables employees, contractors and field personnel to use a corporate IT Windows image, complete with all your organization’s applications, from virtually any computer.

GET ALL THE BENEFITS OF WINDOWS TO GO

Windows To Go
USB allows you to provide your users with a fully functional version of Windows 10 or 8.1 that mirrors your corporate desktop. And by provisioning Windows To Go devices through Windows 10 or 8.1 Enterprise*, you can ensure employees, partners and contractors are using mobile workspaces created and managed by IT.

DEPLOY WITH CONFIDENCE

Rely on the Microsoft-certified Windows To Go device built around IronKey's expertise in portable workspace solutions. Rugged IronKey Workspace W300 devices are built to stand up to the elements, and they feature password protection capabilities and up to 256-bit AES full disk encryption leveraging Microsoft BitLocker technology. And with IronKey Workspace W300 devices, data and applications are automatically provided strong protection from breach and corruption the moment users remove flash drives from their host PCs.

DELIVER A SUPERIOR EXPERIENCE

IronKey Workspace W300 delivers 5x the minimum average read/write speeds required for Windows To Go certification.  And it’s booting genuine Windows - ensuring widespread adoption and user satisfaction, and delivering a fast desktop experience without the performance drag of desktop virtualization.

Manufacturer Part Number
IKW300/64GB
EAN/UPC
0740617255386,740617255386
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES

32GB, 64GB, 128GB

PERFORMANCE

Max Read: 400+ MB/second
Max Write: 316+ MB/second

HARDWARE 

USB 3.0 SuperSpeed

SECURITY FEATURES

Password protection
Section 508 Compliance
128-bit or 256-bit AES full disk encryption
Automatic data protection from breach and corruption upon device removal

DIMENSIONS

81mm x 21mm x 9 mm

WEIGHT

0.7 oz (20 grams)

Deployment Tools

Windows To Go creator wizard
IronKey Enterprise Management Console
IronKey Workspace Command Line Utility
IronKey Startup Assistant

Supported Operating System

Requires access to Windows To Go via Microsoft license

Host Systems Requirements

PCs certified to run Microsoft Windows 7 or higher operating systems.

WARRANTY

5 year