Enterprise S1000 Encrypted Flash Drive

Meet data security requirements the world over with IronKey's fastest, most secure storage drives ever!

DON'T COMPROMISE PERFORMANCE FOR SECURITY

When it comes to encrypted USB storage devices, too many products force users to sacrifice performance for top-level security. But IronKey Enterprise S1000 USB 3.0 flash drives deliver everything enterprises need with none of the compromises common to mobile storage. IronKey's fastest-ever flash drive delivers unparalleled read/write performance, enhanced hardware-based encryption in a FIPS certified drive, room for the largest data sets, and cloud-based or on-premises centralized management.

FASTER THAN EVER

With IronKey Enterprise S1000 USB 3.0 drives, you can stop waiting for large data sets to transfer. Blazing read speeds of up to 400MB/sec give you 2x the performance of competing USB 3.0 drives and up to 10x faster than USB 2.0 drives (utilizing a PC, laptop or tablet with a USB 3.0 port).

MORE SECURE THAN EVER

Meet the strictest security standards, no matter where your mobile workforce goes. IronKey Enterprise S1000 drives are FIPS 140-2 Level 3 certified, and protect your valuable content using hardware-based XTS-AES 256-bit encryption, which provides stronger protection than CBC and other block cipher modes.

RELY ON THE BRAND KNOWN FOR SERIOUS SECURITY

IronKey Enterprise S1000 flash drives automatically detect and respond to physical tampering. IronKey's sleek, anodized aluminum enclosure is built to meet the most stringent standards for military-grade strength and durability.

MORE SPACIOUS THAN EVER

Safely store up to 128GB of files and documents - twice the capacity of other IronKey USB 2.0 flash drives.

PROTECT MORE THAN DATA

Self-defending IronKey Enterprise S1000 uses hardware-based protection to keep encryption key management on the device and away from potential exposures. In addition, IronKey drives automatically protect against brute force password attacks and are immune to BadUSB.

DEPLOY A SOLUTION USERS WILL LOVE

Self-initializing IronKey Enterprise S1000 drives make it easy for users and administrators alike to lock down data no matter where it goes. No special drivers or software are needed for installation.

CHOOSE FROM TWO IRONKEY S1000 VERSIONS

Do some of your users need secure, high-performance storage, but without the need for central device and policy management? You can still get all the superior performance and security of IronKey Enterprise S1000 with IronKey Basic S1000 USB 3.0 drives.

AVAILABLE USB 2.0 SOLUTIONS

Enterprises looking for secure storage solutions for USB 2.0 can choose from IronKey Enterprise S250 and D250 flash drives. Like the IronKey Enterprise S1000, the secure storage devices feature military-grade hardware encryption in a ruggedized enclosure and centralized management capabilities.

Manufacturer Part Number
IKS1000E/128GB
EAN/UPC
0740617255010,740617255010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES

4G, 8GB, 16GB, 32GB, 64GB, 128GB

PERFORMANCE

Max Read: 400 MB/second
Max Write: 300 MB/second

MEMORY

Dual-Channel MLC Flash

HARDWARE

USB 3.0 Super Speed
Military-grade, ruggedized portable design
Dust-resistant
Shock-resistant

WATERPROOF

MIL-STD-810F

SECURITY FEATURES

FIPS 140-2 Level 3 certified
XTS-AES 256-bit hardware encryption
Automatic data protection upon device removal

TEMPERATURE

Operating: OC, +70C
Storage: -40C, +85C

OPERATING SHOCK

16G rms

DIMENSIONS

82.3mm x 21.1mm x 9.1mm

WEIGHT

1.12 oz (32 grams)

MANAGEMENT TOOLS

IronKey Enterprise Management Cloud-Based Service or On-Premises Server (on-premises available in the upcoming months)

PLATFORMS

Windows 10, 8.1,8
Windows 7(SP1), Windows Vista (SP2)
Mac OS X v. 10.9-10.11.x
Linux v. 2.6+

LANGUAGES

English, German, French, Spanish, Japanese, Korean, Simplified Chinese, Traditional Chinese

COMPLIANCE

Section 508, TAA, KCC, FCC, ROHS

WARRANTY

5 Year

LICENSE

The IronKey Enterprise flash drive requires an EM Service License for activation.