Basic S1000 Encrypted Flash Drive

Ultra fast, secure and rugged - and now with twice the capacity of IronKey USB 2.0 flash drives.

DEPLOY MOBILE WORKERS WITH CONFIDENCE

Protecting the sensitive data that employees and contractors work with has evolved from an IT best practice to a business imperative. And once workers go mobile - whether they're working from home, field offices, or while traveling - it becomes even more difficult to keep data secure. That's why we developed IronKey Basic S1000 USB 3.0 hardware-encrypted flash drives. They give your mobile workforce a convenient, high-performing portable storage solution with room for even the largest data sets. And they give you the peace of mind that comes from knowing your data is safe.

DON'T LET LARGE DATA FILES SLOW YOU DOWN

Larger data sets mean longer wait times for mobile workers trying to stay productive while on the road. Now with IronKey Basic S1000 USB 3.0 drives, they can stop waiting and start working. This USB 3.0 SuperSpeed drive delivers blazing read performance of up to 400MB/sec. That's 2x faster than competing USB 3.0 drives and up to 10x faster than USB 2.0 drives (utilizing a PC, laptop or tablet with a USB 3.0 port).

ENHANCED ENCRYPTION = GLOBAL COMPLIANCE

It's tough enough keeping up with data security regulations here in the US - from HIPAA and HITECH to GLBA - but the picture becomes even more complicated internationally. IronKey Basic S1000 helps you nail down this often moving target with a solution that's FIPS 140-2 Level 3 certified. Even better, all IronKey Basic S1000 drives feature hardware-based XTS-AES 256-bit hardware encryption, which provides more protection than CBC and other block cipher modes. And because many regulations are being updated to require this enhanced encryption, IronKey Basic S1000 drives help you future-proof your compliance efforts.

WORK WITH LARGER DATA SETS

More organizations are making constant use of big data - database files, media content, large documents and more - and that means more storage room. With IronKey Basic S1000 drives, you can store up to 128GB of files and documents - twice the capacity of IronKey 2.0 flash drives.

RELY ON IRONKEY'S PERSISTENT PROTECTION

The IronKey Cryptochip, a proven hardware-based solution, persistently protects your critical data by keeping encryption key management on the device, where it's safe and protected.

DEPLOY A TRULY RUGGEDIZED SOLUTION

IronKey's sleek, anodized aluminum enclosure is built to meet the most stringent standards for military-grade strength and durability. In fact, IronKey Basic S1000 flash drives automatically detect and respond to physical tampering.

EASILY UPGRADE FOR CENTRALIZED MANAGEMENT

Need to centrally manage your IronKey devices, including disabling or destroying lost or stolen drives? You can easily upgrade IronKey Basic S1000 USB 3.0 drives to manageable IronKey Enterprise S1000 drives.

AVAILABLE USB 2.0 SOLUTIONS

Enterprises looking for secure storage solutions for USB 2.0 can choose from IronKey Basic S250 and D250 flash drives. Like the IronKey Basic S1000, the secure storage devices feature military-grade hardware encryption in a ruggedized enclosure offering the ultimate in mobile security.

Centrally managing IronKey drives requires IronKey Enterprise Management Service or Server.

Manufacturer Part Number
IKS1000B/8GB
EAN/UPC
0740617255225,740617255225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES

4G, 8GB, 16GB, 32GB, 64GB, 128GB

PERFORMANCE

Max Read: 400 MB/second
Max Write: 300 MB/second

MEMORY

Dual-Channel MLC Flash

HARDWARE

USB 3.0 Super Speed
Military-grade, ruggedized portable design
Dust-resistant
Shock-resistant

WATERPROOF

MIL-STD-810F

SECURITY FEATURES

FIPS 140-2 Level 3 certified
XTS-AES 256-bit hardware encryption
Automatic data protection upon device removal

TEMPERATURE

Operating: OC, +70C
Storage: -40C, +85C

OPERATING SHOCK

16G rms

DIMENSIONS

82.3mm x 21.1mm x 9.1mm

WEIGHT

1.12 oz (32 grams)

PLATFORMS

Windows 10, 8.1,8
Windows 7(SP1), Windows Vista (SP2)
Mac OS X v. 10.9-10.11.x
Linux v. 2.6+

LANGUAGES

English, German, French, Spanish, Japanese, Korean, Simplified Chinese, Traditional Chinese

COMPLIANCE

Section 508, TAA, KCC, FCC, ROHS

WARRANTY

5 Year