4GB Enterprise D250 USB 2.0 Flash Drive

Self-defending IronKey Enterprise FIPS USB drives simplify compliance with maximum protection and centralized management.

Hardware Encryption ensures data stays safe, always

The IronKey™ Cryptochip protects your critical data by keeping encryption key management on the device, where it’s safe and protected. Only after the user logs in with an authorized password will the drive unlock data and applications. IronKey Enterprise drives are FIPS 140-2 Level 3 validated with AES 256-bit hardware encryption, so you can be confident you’re protecting sensitive data and meeting regulatory requirements.

Safeguard your Intellectual Property with protection that never sleeps

Self-defending IronKey encrypted flash drives provide active protections against the spread of worms, crimeware and other malicious code.  You can even set the device to self-destruct after a configurable number of break-in attempts, and a ruggedized, waterproof metal chassis resists physical break-ins and is tamper evident.

Easily manage access and usage

Centrally administer access and usage policies across thousands of IronKey Enterprise flash drives with the cloud-based or on-premise IronKey™ Enterprise Management Service or Server.  Securely recover access to user devices, force a device to be in read-only mode, remotely force password changes, and re-commission devices that are no longer in use. The IronKey Enterprise flash drive requires an EM Service License for activation.

Remotely disable lost or stolen devices

Administrators can lock out the user completely once the device connects and instruct the IronKey Enterprise drive to initiate the self-destruct sequence.

Manage and protect your online passwords

Manage all your authentication credentials, such as login information to online accounts directly from the drive, and protect them using the same hardware encryption engine that guards your other data. Use the IronKey™ Identity Manager to generate strong complex passwords that are stored and managed without ever leaving the device. IronKey Enterprise devices come embedded with the Mozilla® Firefox® browser with an optional anonymous browsing feature.

Streamline Usability with Localized Control Panel

Reduce help desk calls with self-service password reset and an intuitive user control panel available in eight languages.

Consolidate devices with public-key Encryption Support

Take advantage of the device’s strong authentication capabilities to consolidate the devices your users need to carry.   For Windows computers, IronKey Enterprise devices support one-time password technology such as RSA SecureID®, VeriSign® Identity Protection (VIP) and Cryptocard, as well as X.509 certificates and passwords.

Choose the model that fits your needs

Two drive models allow you to deploy the right combination of performance, longevity and value to fit your mobile security needs.

  • High-performance and extra long-lasting S250 drives are built to stand up to continuous use on the road. Dual-channel SLC flash memory delivers exceptional performance and longevity.
  • D250 drives balance performance and value for users with average data access needs. Same great security as the S250, with dual-channel MLC flash memory for reliable read/write performance.

Manufacturer Part Number
IKD250E/4GB
EAN/UPC
0740617255089,740617255089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES:

S250: 2GB, 4GB, 8GB, 16GB, or 32GB
D250: 2GB, 4GB, 8GB, 16GB, 32GB, or 64GB

SPEED:

S250: Up to 31MB per second read;
Up to 24MB per second write

D250: Up to 29MB per second read;
Up to 13MB per second write

DIMENSIONS:

75mm X 19mm X 9mm

WEIGHT:

0.9 oz (25 grams)

WATERPROOF:

MIL-STD-810F

TEMPERATURE:

Operating: 0°C, +70°C
Storage: –40°C, +85°C

HARDWARE:

USB 2.0 high speed

CROSS PLATFORM:

Windows 10, 8.1,8
Windows 7(SP1), Windows Vista (SP2)
Mac OS X v. 10.9-10.11.x
Linux v. 2.6+

LANGUAGES:

English, German, French, Spanish, Japanese, Korean, Simplified Chinese, Traditional Chinese

HARDWARE ENCRYPTION:

Data: 256-bit AES Cipher-Block Chained mode
PKI: 2048-bit RSA
Hashing: 256-bit SHA
FIPS Validations: 140-2 Level 3

508 COMPLIANT:

The IronKey control panel software is Section 508 Compliant

WARRANTY:

5 year limited

LICENSE:

The IronKey Enterprise flash drive requires an EM Service License for activation.