32GB Basic D250 USB 2.0 Flash Drive

A premium-quality mobile storage solution built to foil hackers and malware alike.

ENFORCE COMPLIANCE WITH ALWAYS-ON ENCRYPTION

Be confident you’re protecting sensitive data and meeting regulatory requirements by deploying FIPS 140-2 Level 3 validated IronKey flash drives featuring AES 256-bit hardware encryption, the strongest available. Hardware-level key management, powered by the IronKey™ Cryptochip, keeps encryption management on the device and does not export AES encryption keys to the host PC, protecting against cold-boot and malware attacks.

MINIMIZE RISKS ASSOCIATED WITH LOST OR STOLEN DRIVES

Self-defending IronKey Basic drives are hardened to stand up to malware or mischief, so confidential data stays where it belongs. And after 10 failed consecutive password attempts, the device will either self-destruct or reset (if previously enabled) back to its default state.

KEEP EMPLOYEES PRODUCTIVE AND APPLICATIONS SAFE

High-grade memory and strong security make IronKey Basic drives an ideal platform for deploying portable applications and virtual desktops.

STREAMLINE USABILITY WITH LOCALIZED CONTROL PANEL

Reduce help desk calls with self-service password reset and an intuitive user control panel available in eight languages.

COUNT ON IRONKEY’S RUGGEDIZED DESIGN AND METAL CHASSIS

Internal components are sealed with epoxy to protect against tampering.  Additionally, the IronKey Basic exceeds military waterproof standards (MIL-STD 810F).

INTEGRATE WITH ENDPOINTS AND ENTERPRISE APPLICATIONS

Deploy drives that are built to interoperate with many of the industry's leading endpoint security software products.

DEPLOY EASILY, USE SIMPLY

Secure your data without burdening users with software or driver installation. Drives include drag-and-drop encryption, plug-and-play simplicity, and intuitive encrypted backup.

CHOOSE THE MODEL THAT FITS YOUR NEEDS

Two drive models allow you to deploy the right combination of performance, longevity and value to fit your mobile security needs.

  • High-performance and extra long-lasting IronKey Basic S250 drives are built to stand up to continuous use on the road. Dual-channel SLC flash memory delivers exceptional performance and longevity.
  • IronKey Basic D250 drives balance performance and value for users with average data access needs. Same great security as the S250, with dual-channel MLC Flash memory for reliable read/write performance.

Manufacturer Part Number
IKD250B/32GB
EAN/UPC
0740617255362,740617255362
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES

S250: 2GB, 4GB, 8GB, 16GB, or 32GB
D250: 2GB, 4GB, 8GB, 16GB, 32GB, or 64GB

SPEED

S250: Up to 31MB per second read;
Up to 24MB per second write

D250: Up to 29MB per second read;
Up to 13MB per second write

DIMENSIONS

75mm X 19mm X 9mm

WEIGHT

0.9 oz (25 grams)

WATERPROOF

MIL-STD-810F

TEMPERATURE

Operating: 0°C, +70°C
Storage: –40°C, +85°C

HARDWARE

USB 2.0 high speed

CROSS PLATFORM

Windows 10, 8.1,8
Windows 7(SP1), Windows Vista (SP2)
Mac OS X v. 10.9-10.11.x
Linux v. 2.6+

LANGUAGES

English, German, French, Spanish, Japanese, Korean, Simplified Chinese, Traditional Chinese

HARDWARE ENCRYPTION

Data: 256-bit AES Cipher-Block Chained mode
PKI: 2048-bit RSA
Hashing: 256-bit SHA
FIPS Validations: 140-2 Level 3

508 COMPLIANT

The IronKey control panel software is Section 508 Compliant

WARRANTY

5 year limited