VivoBook E200HA-US01-BL Netbook

Mobile Performance, Elegantly Crafted
It's all about everyday computing on-the-go.
Uncompromised Performance, All Day Long

ASUS VivoBook E200 is designed to keep you productive all day long, even when you're on the move. This compact and affordable 11.6-inch notebook weighs less than 1kg and allows you to watch the video for up to 13 hours on a full charge. Windows 10 gives you full compatibility with software and peripherals when compared to other operating systems.

On-the-Go Computing

It's all about everyday computing on-the-go. The ultra-slim profile of VivoBook E200 makes it portable enough to bring everywhere with you. It even fits snugly in your shoulder bag. VivoBook E200 weighs less than 1kg, making it lighter than other 11-inch notebooks on the market.

Optimized Battery Life for All-Day Computing

ASUS VivoBook E200 gives you up to 13 hours of battery life so you needn't worry about running out of batteries while on long flights, or when working out of libraries or coffee shops.

The latest 802.11ac Wi-Fi

ASUS VivoBook E200 lets you get connected faster and further with the latest 802.11ac Wi-Fi which is nearly three times the speed of 802.11n. The Multi-user MIMO feature changes how Wi-Fi works by serving multiple devices simultaneously. VivoBook E200 is ideal when multiple users are surfing the net, downloading files, or streaming video.

Manufacturer Part Number
E200HA-US01-BL
EAN/UPC
0889349317082,889349317082
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Cherry Trail Quad-Core Z8300 1.84 GHz Processor
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Chipset
  • Integrated Intel® CPU
Memory
  • OnBoard Memory 2 GB 
Display
  • 11.6" 16:9 HD (1366x768)
Graphic
  • Integrated Intel® HD Graphics
Storage
  • - 32GB eMMC 
  • - 64GB eMMC 
  • - 128GB eMMC
Card Reader
  • card reader (Micro SD Micro SDXC Micro SDHC )
Camera
  • VGA Web Camera
Networking
  • Integrated 802.11 a/b/g/n/ac
  • Built-in Bluetooth™ V4.1
Interface
  • 1 x Microphone-in/Headphone-out jack 
  • 1 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x micro HDMI
  • 1X AC adapter plug
  • 1 x micro SD card
Audio
  • Built-in Speakers And Digital Array Microphone
Battery
  • 2Cells 38 Whrs Polymer Battery
Power Adapter
  • Output :
  • 19 V DC, 1.75 A, 33 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 286 x 193.3 x 17.5 cm (WxDxH)
Weight
  • 0.98 kg (with 2 cell battery) (with Polymer Battery)