SMT-1931 Widescreen LCD Monitor

Detailed Design Lightweight, stylish and slim, our LCD Monitors promise sharp, detailed images, smooth motion quality, and Samsung s exclusive Touch of ColorÔÇ£ÔÇÿ design. These stylish, powerful and efficient monitors improve the atmosphere of any desktop.

Manufacturer Part Number
SMT-1931
EAN/UPC
6950207348341
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Type LED
Screen Size 19"
Max. Resolution 1,366 x 768
Brightness 250cd/m2
Contrast Ratio 1,000 : 1
Aspect Ratio 16 : 9
Viewing Angle (H/V) 170° / 160°
Display Color 16.7million
Response Time 5ms
Video System NTSC / PAL
Panel Life 30,000 hours
Filter Type 3D combfilter
Interface
Video Connector BNC type (2 in / 2 out)
VGA
Connector 1 Analog RGB 15-pin D-sub
Input Signal 0.7Vpp ±5%
Available Format
640 x 350@70Hz
640 x 480@60Hz/67Hz/72Hz/75Hz
720 x 400@70Hz
720 x 576@60Hz
800 x 600@60Hz/72Hz/75Hz
832 x 624@75Hz
1,024 x 768@60Hz/70Hz/75Hz
1,280 x 720@60Hz/70Hz/75Hz
1,360 x 768@60Hz
HDMI
Connector 1 HDMI input (Type A connector)
Available Format
640 x 480p@60Hz, 720 x 480i@60Hz
720 x 480p@60Hz, 720 x 576i@50Hz, 720 x 576p@50Hz
1,280 x 720p@50Hz/60Hz, 1,366 x 768@60Hz
Audio
Connector 2 RCA type (2 Stereo inputs)
Output Signal Speakers : 2 x 1W
Application Support Remote controller
On Screen Display
Functions VESATM DPM compatible
Language English, Spanish, French, German, Italian, Portuguese, Russian, Swedish,
Turkish, Thai, Chinese, Japanese, Korean, Dutch, Danish, Arabic
General
Electrical Input Voltage 100 ~ 240V AC (50/60Hz)
Power Consumption Max. 18.5W
Environmental Operating Temperature 0 ~ +40°C (+32°F ~ +104°F)
Operating Humidity 20% ~ 90% (Non-condensing)
Mechanical
Dimensions with Stand
(WxHxD)
446.4 x 359.6 x 217.4mm
(17.57" x 14.55" x 8.56")
Dimensions without
Stand (WxHxD)
446.4 x 276.9 x 59.4mm
(17.57" x 10.9" x 2.34")
Weight 4.23Kg (9.33 lb)
Protection Glass Yes
Cabinet Color Black
Rack Mounts Optional
VESA Mounts Interface 100 x 100mm (3.94" x 3.94")