PowerBank PV120 Battery Power Adapter

ADATA PV120 Power Bank
The PV120 Power Bank transforms the mundane task of charging into a kind of fashion statement. By featuring a leather-like texture and smooth metallic striping, it conveys a sense of luxury marked by impressively high quality! With a 5100mAh capacity and simultaneous charge/discharge function, PV120 is a great companion for your mobile life, and makes charging simpler and faster.

Manufacturer Part Number
APV120-5100M-5V-CWH
EAN/UPC
4712366962774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacity: 5100mAh
  • Color: Black / White / Blue
  • Dimensions (L x W x H): 106 x 70 x 14.5mm / 4.2 x 2.8 x 0.57”
  • Weight: 120 g / 4.2 oz
  • Input:DC 5V / 2A (microUSB)
  • Output: DC 5V / 1A (Type-A USB) /DC 5V / 2.1A (Type-A USB)
  • Operating Temperature: 0°C–40°C
  • Warranty:1 year