Power Bank PV150 Battery Power Adapter

PV150 Power Bank
Long-lasting Power. Enduring Elegance

The PV150 Power Bank transforms the mundane task of charging into a fashion statement. By featuring a leather-like texture, it conveys a sense of luxury marked by impressively high quality! Thanks to its streamlined design, PV150 is not only beautiful, but also easy to carry. With a 10000mAh capacity and a simultaneous charge/discharge function, PV150 is a great companion for your mobile life and makes charging simpler and faster.

Leather-Like Texture For An Elegant Look

With the leather-like texture and elegant contours, the PV150 delivers a sense of simplicity marked by high quality. It is so refined, you will not leave any fingerprints on its smudge-free surface. Available in 3 colors : Black, White & Blue.

High-Capacity & Fast Charging

No need to worry about running out of power when you‘re on the go! The PV150 comes with a whopping 10000mAh charge capacity. In addition, the PV150 supports 2A input and 2.1A output, which means it can be fully charged as well as charge your smartphone more quickly.

Simultaneous Charge / Discharge

The PV150 supports simultaneous charge and discharge for improved efficiency. No need to wait the PV150’s fully charged, you still can charge your mobile device simultaneously while PV150 is being charged.

High Conversion Efficiency

The PV150 provides higher conversion efficiency than other power banks in the market, thus delivering a fuller battery capacity for outstanding quality and reliability.

LED Power Level Display

A LED power level indicator shows how much power remains.

Safety Features - Charging

  • OTP ‒ Over-Temperature Protection
  • OCP ‒ Over-Charge Protection
  • SCP ‒ Short Circuit Protection
  • OVP ‒ Over-Voltage Protection
Safety Features - Discharging
  • ODP ‒ Over-Discharge Protection
  • OCP ‒ Over-Current Protection

Flame-Resistant Shielding & Eco-Friendly Materials

Its flame-resistant shielding offers greater safety, and RoHS-compliant materials make the PV150 an eco-friendly power bank.

Manufacturer Part Number
APV150-10000M-5V-CBL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 10000mAh (Lithium-ion rechargeable battery 36Wh)
Colors: Black / White / Blue
Dimensions (L x W x H): 99 x 84 x 24mm / 3.9 x 3.3 x 0.9"
Weight: 235g / 8.3oz
Input: DC 5V/2A (microUSB)
Output: DC 5V 2.1A (Type-A USB)
Warranty: 1 Year