PV150 Power Bank
Long-lasting Power. Enduring Elegance
The PV150 Power Bank transforms the mundane task of charging into a fashion statement. By featuring a leather-like texture, it conveys a sense of luxury marked by impressively high quality! Thanks to its streamlined design, PV150 is not only beautiful, but also easy to carry. With a 10000mAh capacity and a simultaneous charge/discharge function, PV150 is a great companion for your mobile life and makes charging simpler and faster.
Leather-Like Texture For An Elegant Look
With the leather-like texture and elegant contours, the PV150 delivers a sense of simplicity marked by high quality. It is so refined, you will not leave any fingerprints on its smudge-free surface. Available in 3 colors : Black, White & Blue.
High-Capacity & Fast Charging
No need to worry about running out of power when you‘re on the go! The PV150 comes with a whopping 10000mAh charge capacity. In addition, the PV150 supports 2A input and 2.1A output, which means it can be fully charged as well as charge your smartphone more quickly.
Simultaneous Charge / Discharge
The PV150 supports simultaneous charge and discharge for improved efficiency. No need to wait the PV150’s fully charged, you still can charge your mobile device simultaneously while PV150 is being charged.
High Conversion Efficiency
The PV150 provides higher conversion efficiency than other power banks in the market, thus delivering a fuller battery capacity for outstanding quality and reliability.
LED Power Level Display
A LED power level indicator shows how much power remains.
Safety Features - Charging
Flame-Resistant Shielding & Eco-Friendly Materials
Its flame-resistant shielding offers greater safety, and RoHS-compliant materials make the PV150 an eco-friendly power bank.
Note:
Capacity: 10000mAh (Lithium-ion rechargeable battery 36Wh)
Colors: Black / White / Blue
Dimensions (L x W x H): 99 x 84 x 24mm / 3.9 x 3.3 x 0.9"
Weight: 235g / 8.3oz
Input: DC 5V/2A (microUSB)
Output: DC 5V 2.1A (Type-A USB)
Warranty: 1 Year