PowerShot ELPH 360 HS Compact Camera

Bold Photography Day or Night.

For the photo novice looking to save the magic moments that happen in everyday life, the stylish PowerShot ELPH 360 HS camera is slim enough to have with you when and where you need it. The 12x Optical Zoom can help capture a close-up of a child’s face on stage, or a wide image of the whole play and audience. Share those memories with friends and family easily thanks to built-in Wi-Fi®* and NFC** capability. The 20.2 Megapixel*** CMOS sensor and DIGIC 4+ Image Processor help deliver detailed images, while Intelligent IS and Optical Image Stabilizer help the images remain sharp with minimal blur. Record unforgettable movies at 1080p Full HD resolution, and see the whole image on a clear 3.0-inch LCD screen to help ensure you have the picture you want. Hybrid Auto mode captures a short video of the seconds before you capture your image. The newly added Story Highlights mode combines your images and video, then adds appropriate effects to create a short movie of the best parts of your day.

Manufacturer Part Number
1075C001
EAN/UPC
0013803269598,013803269598
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type


20.2 Megapixel, 1/2.3-inch CMOS

Total Pixels


Approx. 21.1 Megapixels

Effective Pixels


Approx. 20.2 Megapixels*
* Image processing may cause a decrease in the number of pixels.

Lens

Focal Length


4.5 (W) - 54.0 (T) mm (35mm film equivalent: 25-300mm)

Optical Zoom


12x

Digital Zoom


4x

Focusing Range


Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)

Autofocus System


TTL Autofocus

Viewfinders

Optical Viewfinder


Not available

LCD Monitor


3.0-inch TFT Color LCD with wide viewing angle (4:3)

LCD Pixels


Approx. 461,000 dots

LCD Coverage


Approx. 100%

Aperture and Shutter

Maximum Aperture


f/3.6 (W), f/7.0 (T)

Shutter Speed


1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)

Exposure Control

Sensitivity


Auto, ISO 80-3200

Light Metering Method


Evaluative, Center Weighted Average, Spot

Exposure Compensation


Still Images: ±2 stops in 1/3-stop increments

White Balance

White Balance Control


Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom

Flash

Built-in Flash


Auto, On, Slow Synchro, Off

Flash Range


1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)

Shooting Specifications

Shooting Modes


P, Hybrid Auto, Auto, Creative Shot, Portrait, Smile, Wink Self-Timer, Face Self-Timer, High-Speed Burst, Handheld Night Scene, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter

Photo Effects


My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color

Self Timer


Off / 2 sec. / 10 sec. / Custom

Wireless Control


Built-in Wi-Fi® and NFC

Continuous Shooting


Normal Continuous Shooting in Auto/P modes: Approx. 2.5 shots/sec.
Normal Continuous High-speed Burst mode: Approx. 7.2 shots/sec.

Under lighting conditions where flash does not fire automatically. Excluding RAW and RAW + JPEG. Until memory card becomes full.

Image Storage

Storage Media


SD/SDHC/SDXC Memory Cards

File Format


Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format


Superfine / Fine

JPEG Compression Mode


Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))

Number of Recording Pixels


Still Images:
1) 16:9 - Large: 5184 x 2912; Medium 1: 3648 x 2048; Medium 2: 1920 x 1080; Small: 640 x 360

2) 3:2 - Large: 5184 x 3456; Medium 1: 3648 x 2432; Medium 2: 2048 x 1368; Small: 640 x 424

3) 4:3 - Large: 5184 x 3888; Medium 1: 3648 x 2736; Medium 2: 2048 x 1536; Medium: 2592 x 1944; Small: 640 x 480

4) 1:1 - Large: 3888 x 3888; Medium 1: 2736 x 2736; Medium 2: 1536 x 1536; Small: 480 x 480

Videos:
Full HD 1920 x 1280: 29.97 fps
HD 1280 x 720: 29.97 fps
640 x 480: 29.97 fps

Number of Recordable Images

Image data


Approx. Number of Shots Recordable to 16 GB Memory Card


Note: SF=Superfine, F=Fine

Time of Recordable Movies

Movie data


*1 Using an SD Speed Class 10 / UHS-I compatible memory card.
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.

Playback Specifications

Playback Modes File


Protect, Favorites, Erase, Slideshow, Rotate, i-Contrast, Resize, Cropping, Red-Eye Correction, My Colors, Photobook Set-up, Scroll Display, Auto Rotate, Resume, Transition Effect

Interfaces

Video Out


NTSC/PAL

Audio Out


Monaural

Other


Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source


Battery Pack NB-11LH

Shooting Capacity


Approx. 180 shots
Approx. 265 shots in ECO Mode

Video Recording Time: Approx. 40 min.

Playback Time


Approx. 4 hr.

Physical Specifications

Operating Temperature


32-104°F / 0-40°C

Operating Humidity


10-90%

Dimensions (W x H x D)


3.92 x 2.28 x 0.90 in. / 99.6 x 58.0 x 22.8mm

Weight


5.19 oz. / 147g (standard)
4.59 oz. / 130g (Body only)